Fujitsu logo

Fujitsu CELSIUS H760 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119373
Info modified on:
14 Jun 2024, 18:02:41
Long product name Fujitsu CELSIUS H760 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Intel Core i7-6820HQ, 15.6" FHD 1920x1080, 16GB DDR4, 512GB M.2 SSD, NVIDIA Quadro M2000M, 802.11ac, Bluetooth 4.1, TPM 2.0, PalmSecure Module, Windows 10 Pro 64-Bit

Fujitsu CELSIUS H760 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

If you are looking for workstation power on-the-go packed in a 39.6 cm (15.6-inch) stylish form factor, then the FUJITSU CELSIUS H760 mobile workstation is the right choice. Its port replicator is compatible with seven LIFEBOOK devices and thus ideal for a shared desk environment. Maximum data security is guaranteed by the unique PalmSecure™ technology.

Short summary description Fujitsu CELSIUS H760 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Fujitsu CELSIUS H760, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Fujitsu CELSIUS H760 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2000M Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

Fujitsu CELSIUS H760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.