location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03740-B501
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:38:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Family EN (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Scanner Summary EN (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Straight paper path and Paper Picking Control function to ensure stable paper feeding
  • - Manual Feed Mode for handling various thicknesses and sizes
  • - Paper Protection function and Skew Reducer to protect important documents
  • - Back-lit LCD panel for easy operation
  • - Independent Side Guides to easily align mixed batches
Long product name Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White :
The long product name of Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-7600 - ADF, 50.8 x 69 mm - 304.8 x 431.8 mm, 2x CCD, 600dpi, USB 3.1, 11 kg
More>>>
Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
The official description of Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fi-7600 achieves scanning speeds of 100 ppm/200 ipm (A4 landscape, color, 200/300 dpi), is capable of loading up to 300 sheets at a time and scanning up to as many as 44,000 sheets a day. With its high quality technologies and user-friendly design, the scanner is suitable for continuous high volume scanning. The scanner's ability to scan various documents such as thin paper, plastic cards, envelopes and long page documents boosts user productivity.

Short summary description Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This short summary of the Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh fi-7600, 304.8 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 100 ppm

Long summary description Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Ricoh fi-7600 ADF + Manual feed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Ricoh fi-7600. Maximum scan size: 304.8 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF + Manual feed scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 44000 pages, Light source: White LED (4x). Auto document feeder (ADF) input capacity: 300 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Plain paper, Plastic Card, Thin paper, ISO A-series sizes (A0...A9): A3, A3+, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
304.8 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
100 ppm
ADF scan speed (colour, A4)
100 ppm
Duplex ADF scan speed (b/w, A4)
200 ipm
Duplex ADF scan speed (colour, A4)
200 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Selectable background colour
Yes
Background colours
Black, White
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED (4x)
Daily duty cycle (max) *
44000 pages
Scan drivers
ISIS, TWAIN
Input capacity
Auto document feeder (ADF) input capacity
300 sheets
Paper handling
Scanning media types supported
Envelopes, Plain paper, Plastic Card, Thin paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5, A6, A7, A8
Auto Document Feeder (ADF) media weight
20 - 413 g/m²
Maximum scan area (ADF)
304.8 x 431.8 mm
Minimum scan area (ADF)
50.8 x 69 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
64 W
Power consumption (standby)
0.35 W
Power consumption (off)
0.35 W
Power consumption (PowerSave)
1.7 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
236 mm
Depth
432 mm
Height
214 mm
Weight
11 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
PaperStream Capture, PaperStream IP, Software Operation Panel, Error Recovery Guide, Scanner Central Admin tools
Other features
Downloadable software
ScanSnap Manager, Scan to Microsoft SharePoint, ABBYY FineReader, 2D barcode
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)