Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Printing colours: Yellow
- - Colour toner page yield: 15000 pages
Long product name Ricoh (High Yield)Type 145 toner cartridge Original Yellow
:
Color LP Toner Cartridge Type 145 Yellow (High Yield)
The long product name of Ricoh (High Yield)Type 145 toner cartridge Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Color LP Toner Cartridge Type 145 Yellow (High Yield)
More>>>
Short summary description Ricoh (High Yield)Type 145 toner cartridge Original Yellow:
This short summary of the Ricoh (High Yield)Type 145 toner cartridge Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Ricoh (High Yield)Type 145, 15000 pages, Yellow
Long summary description Ricoh (High Yield)Type 145 toner cartridge Original Yellow:
This is an auto-generated long summary of Ricoh (High Yield)Type 145 toner cartridge Original Yellow based on the first three specs of the first five spec groups.
Ricoh (High Yield)Type 145. Colour toner page yield: 15000 pages, Printing colours: Yellow