location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL4000DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402325 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:17:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Built-in display
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Long product name Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4 :
The long product name of Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 26 ppm @ 600 dpi, 650 Input/500 Output Sheets Capacity, Duplex, 533MHz CPU, 128MB RAM, 10/100BaseTX Ethernet, USB 2.0, 50kg
More>>>
Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4:
The official description of Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unequaled Total Cost of Ownership with Outstanding Printer Performance
To say that the new state-of-the-art RICOH® Aficio® CL4000DN Color Laser Printer is designed to streamline workflow while trimming expenses is truly an understatement. This powerful, advanced system helps optimize workgroup productivity by enabling users to work faster with superior print speed and reliability; work easier with simple operation, maintenance and connectivity; work better with exceptional image quality and versatile features; and work smarter thanks to a lower total cost of ownership versus comparable printers, plus expandability to meet your future multifunction needs.

Improve Productivity As Well As Your Bottom Line
As affordable to purchase as it is cost effective to operate, the Aficio CL4000DN is a wise investment for any business. Ready to work right out of the box, this high-performance color printer:
- Saves space with a sleek, space-saving design that fits virtually anywhere in your office.
- Saves time with a fast 26 page-per-minute print speed in color and black & white, and up to 1200 x 1200 dpi resolution for swift, sharp output.
- Adds value as a top-notch black & white printer for your daily job requirements with the bonus of color to make documents more impactful.

Advanced Integrated Two-sided Printing: Because the cutting-edge Aficio CL4000DN offers standard duplex printing that’s integrated into the design, desktop space is minimized, while two-sided printing reliability is enhanced. Portions of the simplex paper path are used to optimize print performance, thereby shortening the length paper travels and streamlining duplex productivity. Now, you can not only save paper and file space, but can enjoy impressive duplex print performance at almost 100% of simplex speed.

Built to Do More for less: While speed and performance are main concerns for any business, so is keeping costs and maintenance down. The Aficio CL4000DN is designed to work harder so you can work smarter, maximizing uptime, productivity, and efficiency

Separate consumables result in unmatched return on the dollar and convenience when printing in both color and black & white.You’ll benefit from:
- The best price point for color in the industry vs. other systems in its class
- A competitive low cost per page vs. your current black & white printer technology

- Simple user maintainability also makes the CL4000DN an invaluable printing solution, with supplies that are easy to access and replace.
- Thanks to cutting-edge engineering, the CL4000DN can be positioned in high-volume usage areas to handle the most demanding workgroups/departments.
- Exceptionally high color and black toner yields (15,000 prints for both, and twice as much as competitors) mean longer print runs that extend uptime and less intervention.
- A large standard 550-sheet paper tray plus a 100 sheet bypass facilitates uninterrupted printing. Just put an entire ream of paper into the tray then go tend to other tasks! Two optional 550-sheet cassettes boost total capacity to 1,750 sheets.

Diverse Paper Handling: Printing on a variety of stocks and paper sizes up to 8.5” x 14” is also an easy task for the CL4000DN. Paper weights of 16 to 55 lb. Bond/110 lb. Index can be fed through ALL paper trays, while duplex printing accommodates 16 to 43 lb. Bond/90 lb. Index stock. Special paper stocks include postcards, overhead transparencies and envelopes.

Seamless Connectivity in an Instant: The CL4000DN fits right into your existing office setup and can handle your immediate workload with a powerful 533MHz print controller that facilitates speedy printing via standard 10/100 BaseTX Ethernet and USB 2.0 connectivity.

Optional IEEE 802.11b and Bluetooth wireless, IEEE 1394 (Firewire) and IEEE 1284 interfaces extend flexibility and optimize communication between the CL4000DN and your individual or networked PCs no matter what the connection requirements of your work environment.

- The convenience continues long after network setup with Ricoh network utilities that put you in control of your documents and devices. Productive Web-based utilities include:
- SmartDeviceMonitor, for managers to remotely monitor, manage and configure an entire fleet of Ricoh printers and multifunction devices using a standard Web browser or client workstation tools.
- Web Image Monitor, for handy device management right from your desktop via the Internet/intranet, eliminating the need to install added software on your PCs.

Besides its choice of print drivers, the Aficio CL4000DN also offers PDF Direct Print. Great for reducing network traffic, this feature lets the system receive then print a PDF file from a PC without requiring access to Adobe Acrobat.

Simplest of all is the CL4000DN’s user-friendly control panel with a clear 16-character LCD and arrow keys that walk users through menu options.

Expand Your Investment…and Your Possibilities: Besides providing your workgroup with fast, professional-quality prints and dazzling color documents, the Aficio CL4000DN is upgradeable to meet your growing business needs. The optional IS200e MFP upgrade is a state-of-the-art scanner that promotes value-added expandability and multi-functionality with:

- Full-color and black & white scanning at 16 and 33 ppm respectively.
- Scan-to-E-Mail for instant and simultaneous distribution of scanned documents in TIFF, JPEG or PDF file formats to multiple recipients over the Internet or intranet with LDAP support for accurate address look-up.
- Scan-to-Folder so users can send scanned forms, applications, reports and other documents to a designated folder on the network for review, providing a cost-effective archival and basic print-on-demand solution.
- Scan-to-FTP to facilitate sharing files outside the network and within different operating systems.
- Scan-to-Print that maximizes the functionality of your Ricoh laser printer by supporting basic copying features, also minimizing the cost of color and black & white reproduction.
- TWAIN, which allows you to capture hardcopy images in digital form for further editing back at the host PC, for incorporation into other electronic documents, or to save for future use

Short summary description Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio CL4000DN, Laser, Colour, 1200 x 1200 DPI, A4, 26 ppm, Duplex printing

Long summary description Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio CL4000DN. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Product colour: Grey

Printing
Print resolution colour
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
15 s
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3, RPCS
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Maximum number of input trays
4
Maximum input capacity
1750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
52 - 216 g/m²
Duplex media weight
52 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Parallel, Wireless LAN
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
TCP/IP
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Card reader integrated
No
Built-in processor
Yes
Processor model
RM7065
Processor frequency
533 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Power
Power consumption (printing) *
990 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS X 10.1 Puma, Mac OS X 10.12 Sierra, Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Weight & dimensions
Width
446 mm
Depth
589.5 mm
Height
487 mm
Weight
50 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-03-04 08:57:27
Uk has collected 2 expert reviews for Ricoh Aficio CL4000DN Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Computerpoweruser.com
Updated:
2018-03-04 08:57:27
Aficio CL4000DN $1,999 Ricoh (800) 742-6438; (973) 882-2000 www.ricoh-usa.comA color laser printer designed for small businesses and corporate workgroups, the Ricoh Aficio CL4000DN offers duplex printing, fast print speeds, and convenient maintenance f...
0%
pcmag.com
Updated:
2018-03-04 08:57:27
The Ricoh Aficio CL4000DN is a heavy-duty workhorse for small to midsize offices or large workgroups. Its strong on speed an Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 26 ppm, Rated Speed (Mono): 26 ppm...
80%