location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SPC420DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPC420DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 1200 x 1200 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 800 MHz
Long product name Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4 :
The long product name of Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SPC420DN, laser, colour, 1200 x 1200 dpi, A4, 31ppm, 256MB, LAN, USB, 50kg
More>>>
Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4:
The official description of Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Print speed of 31 ppm both in full-color and black & white
- Output large files quickly, thanks to extended memory capacity and a high-performance 800 MHz controller
- Standard 10/100 BaseTX Ethernet and USB 2.0 ports
- Genuine Adobe® Postscript® 3™, PCL5c, PCL6, and RPCS™ support
- Eliminate waiting with short warm-up times
- Save time and paper when you use standard integrated duplexing to print two-sided pages at nearly 100% of simplex speed
- Access consumables easily, thanks to the top-loading design
- High-yield consumables lower printing costs and low user interventions

Short summary description Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SPC420DN, Colour, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SPC420DN. Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
15 s
Features
Printer fonts
PCL, PostScript
Number of PCL fonts
45
Number of PostScript fonts
136
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, Novell IPX/SPX, AppleTalk
Performance
Internal memory *
256 MB
Processor model
PMC-Sierra RM7935-835L
Processor frequency
800 MHz
Power
Power consumption (PowerSave)
6 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
50 kg
Dimensions (WxDxH)
446 x 589.5 x 487 mm
Other features
Mac compatibility
Yes
Power requirements
120 V, 60 Hz
Power consumption (active)
990 W
Safety
UL UL60950, FCC P.15 Cl. B
Compatible operating systems
Windows 2000/XP/Server 2003/Vista NetWare v 3.12, 3.2, 4.1, 4.11, 5.0, 5.1, 6, 6.5 Macintosh OS 8.6 – 9.2x, OS X 10.1, 10.2, 10.3 UNIX SAP R/3 3.x
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:44:12
Uk has collected 1 expert review for Ricoh Aficio SPC420DN Colour 1200 x 1200 DPI A4 and the rating is 93 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
93%