location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-439 Pro II Turbo NAS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-439 Pro II Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-439-PRO II-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:44:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-439 Pro II Turbo NAS Black :
The long product name of QNAP TS-439 Pro II Turbo NAS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom D410 1.66GHz, 1GB DDRII RAM, 512MB DOM, 2.5/ 3.5" SATA, Gigabit Ethernet, 5 x USB 2.0, 2 x eSATA
More>>>
QNAP TS-439 Pro II Turbo NAS Black:
The official description of QNAP TS-439 Pro II Turbo NAS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern businesses face the challenge of dramatic growth of digital data, including emails, documents and databases. Increasingly, IT managers are turning to networked storage to provide reliable, scalable storage, centralized network backup, and easy file sharing. QNAP’s new Business Series Turbo NAS Servers offer affordable high performance storage for SMB, Corporate, and entry-level Enterprise customers.

The TS-439 Pro II is the powerful 4-bay network attached storage (NAS ) server, which is designed to provide an affordable and easy-to-management solution with iSCSI service for virtualized and clustered environment. The TS-439 Pro II also offers versatile business applications to maximize the efficiency of the data center in the business environment.

Incorporating the next-generation Intel® Atom D410 1.66GHz Single-Core processor and 1GB DDRII RAM, the Turbo NAS delivers exceptional performance and maintains high reliability for multiple concurrent applications and intensive data transfer with guaranteed low power consumption.

Short summary description QNAP TS-439 Pro II Turbo NAS Black:
This short summary of the QNAP TS-439 Pro II Turbo NAS Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-439 Pro II Turbo NAS, Black

Long summary description QNAP TS-439 Pro II Turbo NAS Black:
This is an auto-generated long summary of QNAP TS-439 Pro II Turbo NAS Black based on the first three specs of the first five spec groups.

QNAP TS-439 Pro II Turbo NAS. Supported storage drive interfaces: Serial ATA, Storage drive size: 2.5". Product colour: Black, LED indicators: eSATA, LAN, Power, Status, USB. Weight: 3.65 kg. Dimensions (WxDxH): 180 x 230 x 177 mm, Power requirements: 100-240V AC, 50/60Hz, Security features: K-Lock

Storage
Supported storage drive interfaces
Serial ATA
Storage drive size
2.5"
Number of storage drives supported *
4
Ports & interfaces
USB 2.0 ports quantity
5
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Product colour
Black
LED indicators
eSATA, LAN, Power, Status, USB
Weight & dimensions
Weight
3.65 kg
Packaging content
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
180 x 230 x 177 mm
Power requirements
100-240V AC, 50/60Hz
Security features
K-Lock
Compatible operating systems
Windows 2000, XP, Vista (32-/ 64-bit), Windows 7 (32-/ 64-bit), Server 2003/ 2008 Apple Mac OS X Linux & Unix
RAID controller type
RAID 0/ 1/ 5/ 6/ 5+hot spare
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:25:47
Uk has collected 2 expert reviews for QNAP TS-439 Pro II Turbo NAS Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-05 17:48:58
The TS-439 Pro II uses the same D410 Atom processor as the TS-239 Pro II but supports up to four hard disks (either 2.5 or 3.5in) and an expanded range of RAID options.These include those seen on the 239 Pro II. But more disks means that RAID 5, RAID 6...
Bottom line Robust NAS for business use, with excellent options for backup and load balancing...
83%
Brand Image Product code Product Stock Price from
QNAP TS-439U-RP Turbo NAS Black QNAP TS-439U-RP Turbo NAS Black
(show image)
TS-439U-RP-EU TS-439U-RP Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
QNAP SS-839 Pro Turbo NAS Tower Black QNAP SS-839 Pro Turbo NAS Tower Black
(show image)
SS-839-PRO-EU SS-839 Pro Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)