Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SS-839 Pro Turbo NAS Tower Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SS-839 Pro Turbo NAS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS-839-PRO-EU
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8053
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 09 Sep 2019 09:03:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP SS-839 Pro Turbo NAS Tower Black :
The short editorial description of QNAP SS-839 Pro Turbo NAS Tower Black

SS-839 Pro Turbo NAS, Intel Atom 1.6GHz, 2GB DDRII RAM, 128MB flash (DOM), 8 x 2.5" SATA HDD, 2 x Gigabit RJ-45 Ethernet, 5 x USB 2.0
More>>>
QNAP SS-839 Pro Turbo NAS Tower Black:
The official marketing text of QNAP SS-839 Pro Turbo NAS Tower Black as supplied by the manufacturer

The SS-839 Pro Turbo NAS is the 8-bay, 2.5" SATA HDD network-attached storage server for business users who need a power-saving, high performance, and reliable network storage solution with professional features such as advanced RAID protection, built-in iSCSI target service, and AES 256-bit volume-based encryption.

Short summary description QNAP SS-839 Pro Turbo NAS Tower Black:
This short summary of the QNAP SS-839 Pro Turbo NAS Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SS-839 Pro Turbo NAS, Tower, Black

Long summary description QNAP SS-839 Pro Turbo NAS Tower Black:
This is an auto-generated long summary of QNAP SS-839 Pro Turbo NAS Tower Black based on the first three specs of the first five spec groups.

QNAP SS-839 Pro Turbo NAS. Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA II. Chassis type: Tower, Product colour: Black, LED indicators: eSATA,LAN,Status,USB. Weight: 3.92 kg. Dimensions (WxDxH): 180 x 235 x 177 mm, Power requirements: 100-240V AC, 50/60Hz, Security features: K-Lock

Storage
Number of storage drives supported *
How many storage drives can be fit into the product at once.
8
Storage drive size *
The size of the storage drive, given in inches ('').
2.5"
Supported storage drive interfaces
Serial ATA II
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
eSATA,LAN,Status,USB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.92 kg
Packaging content
External power adapter
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
180 x 235 x 177 mm
Power requirements
100-240V AC, 50/60Hz
Security features
K-Lock
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/ ME/ NT/2000/ XP/ 2003/ Vista Mac OS X Linux Unix
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Uk has collected 3 expert reviews for QNAP SS-839 Pro Turbo NAS Tower Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Nl heeft 3 proffesionele recensies verzameld voor QNAP SS-839 Pro Turbo NAS Toren Zwart. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Fr a recueilli 3 avis d’experts pour QNAP SS-839 Pro Turbo NAS Tour Noir et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
De hat 3 Expertenmeinungen über QNAP SS-839 Pro Turbo NAS tower Schwarz eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Testseek ha raccolto 3 recensioni da parte di esperti per QNAP SS-839 Pro Turbo NAS tower Nero e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Es ha coleccionado 3 opiniones de expertos para QNAP SS-839 Pro Turbo NAS Torre Negro y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Dk har samlet 3 ekspertanmeldelser for QNAP SS-839 Pro Turbo NAS tower Sort og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 19:41:37
Se har samlat in 3 experttester för QNAP SS-839 Pro Turbo NAS Torn Svart och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
maclife.de
Updated:
2011-08-17 19:41:37
Das QNAP-NAS von Raidsonic nimmt bis zu acht 2,5-Zoll-Festplatten oder SSDs mit bis zu 1 TB Kapazität auf. Wir testeten das NAS mit einer SSD von OCZ. Der verbaute Intel Atom mit 1,6 GHz Taktfrequenz, dem 2 GB RAM zur Seite stehen, verspricht deutlich...
Good leise, hohe Transferraten, einfache Bedienung...
Bottom line Das NAS richtet sich in erster Linie als Backupund Multimedia-Lösung an kleinere Unternehmen. Es zeichnet sich durch geringe Geräuschentwicklung, hohe Leistung und einfache Benutzerführung aus...
100%
amug.org
Updated:
2011-08-17 19:41:37
December 4, 2009Atom 1.6 GHz, 2GB RAM, RAID 6, 8-Bay ServerA Review of the QNAP model SS-839 Pro Turbo NASQNAP is shipping the SS-839 Pro Turbo NAS ($899). It supports up to eight 2.5" SATA or SSD hard disks configured as single disks, RAID 0 (striped)...
100%
chip.pl
Updated:
2016-12-29 03:08:01
W najnowszej wersji naszego rankingu urządzeń NAS staraliśmy się nie pominąć nikogo. Znajdziecie w nim zarówno produkty firm z wielkimi tradycjami, takich jak Netgear czy Synology, jak i też tych mniejszych firm, które niejednokrotnie swoim świeżym podejś...
0%
Brand Image Product code Product Stock Price from
QNAP TS-809 Pro Turbo NAS Tower Black QNAP TS-809 Pro Turbo NAS Tower Black
(show image)
TS-809 PRO-EU-D TS-809 Pro Turbo NAS 0,00
(excl. VAT)
0 (incl. VAT)
QNAP TS-439 Pro II Turbo NAS Black QNAP TS-439 Pro II Turbo NAS Black
(show image)
TS-439-PRO II-EU TS-439 Pro II Turbo NAS 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array