QNAP logo

QNAP TS-439U-RP Turbo NAS Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29168
Info modified on:
21 Oct 2022, 10:24:54
Short summary description QNAP TS-439U-RP Turbo NAS Black:

QNAP TS-439U-RP Turbo NAS, Black

Long summary description QNAP TS-439U-RP Turbo NAS Black:

QNAP TS-439U-RP Turbo NAS. Supported storage drive interfaces: Serial ATA, Storage drive size: 2.5". Product colour: Black, LED indicators: LAN, Status, USB. Weight: 7.6 kg. Dimensions (WxDxH): 439 x 499 x 44 mm, Power requirements: 100-240 Vac~, 50-60Hz, 2A, Compatible operating systems: Windows 2000, XP, Vista (32-/ 64 -bit), Windows 7 (32-/ 64 -bit), Server 2003/ 2008 Apple Mac OS X...

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.