location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-32EL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77403200.132
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:27:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32” Full HD LED Panel
  • - EL Entry Level SOC Android Touch Display
  • - Commercial Grade (24/7) Panel PC
  • - True Flat Projected Capacitive Multi-Touch
  • - Cortex A17, Quad Core, up to 2.0 GHz (RK3288)
  • - RJ45 LAN, WiFi & Bluetooth
  • - VESA (100) Mountable
  • - Android 6 >
Long product name ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black :
The long product name of ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LCD, 1920 x 1080, 250 cd/m2, 3000:3, Cortex A17, MALI T764, 2GB DDR3, 16GB eMMC Flash, WiFi, Bluetooth, Micro USB, USB, RJ45
More>>>
ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black:
The official description of ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Commercial Grade Android Panel PC (Tablet) with Unique features ranging from 7 inch up to 32 inch. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. In Metal, Plastic and Open Frame enclosure. Various options including Power over Ethernet.

Short summary description ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black:
This short summary of the ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-32EL, 81.3 cm (32"), Full HD, Rockchip, 2 GB, 16 GB, Android 6.0

Long summary description ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ProDVX APPC-32EL Rockchip RK3288 81.3 cm (32") 1920 x 1080 pixels Touchscreen All-in-One tablet PC 2 GB DDR3-SDRAM 16 GB Flash Android 6.0 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ProDVX APPC-32EL. Product type: All-in-One tablet PC. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: Android 6.0. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
3000:3
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Screen shape
Flat
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor model *
RK3288
Processor cores
4
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Optical drive type *
No
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
ARM Mali-T764
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
HDMI ports quantity *
1
Audio output
Yes
DC-in jack
Yes
Micro-USB ports quantity
1
Design
Product colour *
Black
Wall mountable
Yes
Housing material
Plastic
VESA mounting
Yes
Panel mounting interface
100 x 100 mm
Performance
Product type *
All-in-One tablet PC
Software
Operating system installed *
Android 6.0
Power
AC adapter output voltage
12 V
Pen
Pen included
No
Weight & dimensions
Width (without stand)
751 mm
Depth (without stand)
41 mm
Height (without stand)
450 mm
Weight (without stand)
8.5 kg
Other features
AC adapter output current
5 A
eMMC capacity
16 GB
Country Distributor
Nederland 2 distributor(s)