location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX Pro-Screen Cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro-Screen Cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67908000.433
Category:
Fluids used for domestic and office cleaning.
All-Purpose Cleaners Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:27:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX Pro-Screen Cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect for cleaning Touch Displays, Monitors, Tablets & PCs
  • - 100% Streak-Free
  • - Biodegradable
Long product name ProDVX Pro-Screen Cleaner :
The long product name of ProDVX Pro-Screen Cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro-Screen Cleaner
More>>>
ProDVX Pro-Screen Cleaner:
The official description of ProDVX Pro-Screen Cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ProDVX Pro-Screen Cleaner has been developed specially for safe and completely streak-free cleaning of TFT/LCD and LED screens as well as the screens of tablets, laptops, navigation systems, smartphones and touch screens.

Short summary description ProDVX Pro-Screen Cleaner:
This short summary of the ProDVX Pro-Screen Cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX Pro-Screen Cleaner, Pump spray, Spray bottle, Suitable for indoor use

Long summary description ProDVX Pro-Screen Cleaner:
This is an auto-generated long summary of ProDVX Pro-Screen Cleaner based on the first three specs of the first five spec groups.

ProDVX Pro-Screen Cleaner. Substance: Pump spray, Dispenser type: Spray bottle. Width: 35 mm, Depth: 35 mm, Height: 250 mm. Quantity per pack: 1 pc(s)

Features
Suitable for indoor use
Yes
Substance *
Pump spray
Dispenser type *
Spray bottle
Streak-free
Yes
Biodegradable
Yes
Weight & dimensions
Width
35 mm
Depth
35 mm
Height
250 mm
Weight
160 g
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
Nederland 2 distributor(s)