Dekker Industrial Design DID010.005.010-02 signage display mount 101.6 cm (40") White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23311
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Dekker Industrial Design DID010.005.010-02 signage display mount 101.6 cm (40") White:

Dekker Industrial Design DID010.005.010-02, 63.5 cm (25"), 101.6 cm (40"), 50 x 50 mm, 600 x 600 mm

Long summary description Dekker Industrial Design DID010.005.010-02 signage display mount 101.6 cm (40") White:

Dekker Industrial Design DID010.005.010-02. Minimum screen size: 63.5 cm (25"), Maximum screen size: 101.6 cm (40"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 600 x 600 mm. Product colour: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.