location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3D TV Glasses PTA03/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D TV Glasses PTA03/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA03/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581547585
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 3D TV Glasses PTA03/00 :
The long product name of Philips 3D TV Glasses PTA03/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PTA03/00 - 3D TV Glasses
More>>>
Philips 3D TV Glasses PTA03/00:
The official description of Philips 3D TV Glasses PTA03/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be enthralled by 3D movies at home with extra pairs of Active 3D glasses. With high-tech Active 3D glasses, you can extend your 3D upgrade kit further so that you can share a truly immersive 3D experience with the whole family!

Home cinema experience
- Available for use with your Philips Full HD 3D Ready TV
- Full HD 3D TV for a truly immersive 3D movie experience
- Extends 3D upgrade kit further with extra Active 3D glasses

Upgrade your TV for a 3D movie experience at home
- Extra set of Active 3D glasses for more family members

Short summary description Philips 3D TV Glasses PTA03/00:
This short summary of the Philips 3D TV Glasses PTA03/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3D TV Glasses PTA03/00, 200 h, 168 x 47 x 165 mm, 60 g, Black

Long summary description Philips 3D TV Glasses PTA03/00:
This is an auto-generated long summary of Philips 3D TV Glasses PTA03/00 based on the first three specs of the first five spec groups.

Philips 3D TV Glasses PTA03/00. Battery life (max): 200 h. Dimensions (WxDxH): 168 x 47 x 165 mm, Weight: 60 g. Product colour: Black

Technical details
Compatible products
Philips Full HD 3D TV
Power
Battery life (max)
200 h
Battery level indicator
Yes
Weight & dimensions
Dimensions (WxDxH)
168 x 47 x 165 mm
Weight
60 g
Colour
Product colour *
Black