location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40PFL9705M/08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL9705M/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581558420
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 0.5 ms
  • - NTSC, PAL, SECAM
  • - 300 x 200 mm
  • - 92 W
Long product name Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m² :
The long product name of Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40" 1920 x 1080 LED (500cd/m2), DCR 10000000:1, VGA-In, 4 x HDMI, 2 x USB, 2 x SCART, 1 x RJ-45, Wi-Fi 802.11b/g/n, 3D TV
More>>>
Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m²:
The official description of Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LCD TV 40PFL9705M 40" Full HD 1080p digital TV with Ambilight Spectra 3 and Perfect Pixel HD Engine

Award winning performance with Ambilight and the best picture quality

Be enthralled by the immersive power of Ambilight. Featuring the stunning Perfect Pixel HD engine, LED Pro and powerful sound, movies really come to life in your living room.

Enlarge your viewing experience

- Ambilight Spectra 3 intensifies the viewing experience

Award winning TV pictures

- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Full HD 3D Ready for a truly immersive 3D movie experience
- LED Pro for extreme contrast and brilliance
- Bright Pro for true to life brightness
- 400Hz Clear LCD, 0.5ms for superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies

In-built internet TV

- Philips Net TV with Wi-Fi for online services on your TV
- Online Premium videostores and TV shows on Demand
- Wi-Fi MediaConnect to project your PC media files on TV
- Experience interactive digital home entertainment with MHP

Short summary description Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m²:
This short summary of the Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 40PFL9705M/08, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, White

Long summary description Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m²:
This is an auto-generated long summary of Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m² based on the first three specs of the first five spec groups.

Philips 40PFL9705M/08. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 16:9. Product colour: White

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
0.5 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
102 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
4
RMS rated power *
30 W
Audio system
Powerful Sound
Network
Bluetooth *
No
Design
Product colour *
White
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Noise reduction *
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
No
Headphone outputs
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
92 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Width (with stand)
955 mm
Depth (with stand)
240 mm
Height (with stand)
632 mm
Weight (with stand)
20.4 kg
Width (without stand)
955 mm
Depth (without stand)
69 mm
Height (without stand)
596 mm
Weight (without stand)
17.9 kg
Package dimensions (WxDxH)
1200 x 200 x 738 mm
Packaging content
Remote control included
Yes
Other features
3D
Yes
Power requirements
220 - 240V, 50/60Hz
Playback formats
H264/MPEG4 AVC, MPEG-1, MPEG-2, MPEG-4, WMV9/VC1, MP3, WMA, AAC, JPEG
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:39:01
Uk has collected 2 expert reviews for Philips 40PFL9705M/08 TV 101.6 cm (40") Full HD White 500 cd/m² and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-14 22:39:01
Tweet Can a TV be considered high-end if it has no Freeview HD tuner? Clocking in at just shy of £2000, Philips’ latest may lack the latest free high-def TV channels, but combines 3D and pin-sharp Blu-ray pictures with Ambilight and Net TV to create a...
Good Contrast, colour, detail, Ambilight, speakers, remote control...
Bad No Freeview HD, too small for 3D, crosstalk, high price...
Bottom line There’s no Freeview HD or built-in 3D, but armed with a 3D transmitter and a quite brilliant SD upscaler, this delectable high-end LED-backlit TV proves that there’s no match for careful picture processing and high-end build qualityKey specsComponent...
90%
trustedreviews.com
Updated:
2011-10-04 02:06:49
What do you call a fully loaded TV that's not fully loaded? The Philips 40PFL9705H. For while on the one hand this TV has arguably the most extensive suite of features ever seen on a TV, it also lacks one of the most basic: a Freeview HD tuner. It's aggr...
Good Stunning 2D performance, Superb sound, Exceptional multimedia talents...
Bad A little crosstalk with 3D, Haloing with offaxis viewing, Demands continual effort to get the best from it...
90%
theregister.co.uk
Updated:
2011-08-17 19:31:24
The latest Philips Ambilight TV features the same neat, curved-edged styling as the 32in 32PFL9705 set Reg Hardware reviewed in September 2010. Although a lot of the features are the same, this one has that new feature du jour, 3D. It's considerably bi...
Bottom line So what do you want from a TV? Great image quality? Check. Decent sound? Check. Effective 3D, even if you do have to wear those pesky glasses? Check. Philips has managed to deliver on all counts, and that’s before you get to the additional features li...
85%
trustedreviews.com
Updated:
2011-08-17 19:31:45
We might as well say right away that in a debut year for 3D that hasn't been quite the flawless success we might have hoped for, the Philips 46PFL9705H is a truly significant product. Not because it suddenly makes 3D perfect. But rather because it's the...
90%
techradar.com
Updated:
2011-08-17 19:31:53
After making a passable 3D debut Philips has set its sights on something rather more refined.The 46PFL9705H is the largest screen in the Dutch brand's flagship 9000 TV series after the incredible 58-inch Philips Cinema 21:9 Platinum and is bristling wi...
Good Stellar 2D pictures, Sumptuous design, Terrific sound quality, Massive feature list, Excellent multimedia tools...
Bad Complicated to use, Not cheap for a 46-inch TV, Crosstalk noise compared to plasma...
Bottom line After making a passable 3D debut Philips has set its sights on something rather more refined.The 46PFL9705H is the largest screen in the Dutch brand's flagship 9000 TV series after the incredible 58-inch Philips Cinema 21:9 Platinum and is bristling wi...
90%
T3.com
Updated:
2011-08-17 19:31:57
While most big AV brands have been selling 3D TVs for months now, joining the 9000 series, the 46PFL9705H marks Philips’ 3D debut. The company’s excuse is potentially a good one, though: namely that they haven’t wanted to release 3D TVs until they w...
100%
homecinemachoice.com
Updated:
2013-09-18 21:00:13
This direct LED TV is the first 3D-capable model I've seen from Philips, and it's also the first active 3D LCD TV to convince me that LCD tech might eventually conquer its crosstalk nemesis. I find the biggest hurdle to accepting 3D is crosstalk noise. Th...
Good Stellar 2D pictures, the least crosstalk we've seen with 3D from an LCD TV, well built, attractive...
Bad No Freeview HD, processing tools need careful use, Performance: 5/5, Design: 5/5, Features: 4/5, Overall: 4/5...
80%
flatpanelshd.com
Updated:
2011-08-17 19:31:41
Philips’ new European flagship is called 9705H and in a review we will take a look at this innovative LCD-TV with LED local dimming, 400Hz, and scanning backlights. Basically the most advanced picture technology from a LCD-TV today. Philips 9705H natu...
Bottom line Philips new high-end model, 9705H, has a range of multimedia features but we have come to the same conclusion as in the Philips 8605H review. The DLNA and USB functionality is quite good. The NET TV internet services are too limited and the internet br...
0%
EISA.eu
Updated:
2016-11-14 22:40:07
Philips is considered by many to be a technology leader offering innovative solutions. Continuous improvement in search of optimum performance is once again demonstrated by features such as excellent motion compensation and direct LED scanning backligh...
0%
stuff.tv
Updated:
2016-11-14 22:40:07
Ambilight technologyIt seems that Ambilight has just been killing time until 3D’s arrival – at a stroke it counteracts the inherent dimness of 3D pictures and creates an impression of depth that can’t be touched by a single rival here.It’s not immun...
Good Great looks and finish. Intriguing spec. Great depth, contrast and motion...
Bad No HD TV tuner. Standard-def tuner is rough. Byzantine set-up rigmarole...
Bottom line When it’s good, it’s very very good. But when it’s bad it’s horrid...
80%
whathifi.com
Updated:
2016-11-14 22:40:07
Perfect Pixel HD engine. Perfect Natural Motion. Perfect Contrast. Perfect Colours. How much perfection can one humble television incorporate? Plenty, it seems, at least in the case of the 46PFL9705 – if even a fraction of the promised perfection is a...
Good Looks, finish, intriguing specification, great picturemaking where depth, contrast and motion are concerned...
Bad No HD TV tuner, standarddef tuner is rough, Byzantine setup rigmarole...
80%
whathifi.com
Updated:
2011-10-04 02:11:12
A high-end 32in TV might seem a frippery, yet there's an appeal to the 32PFL9705's elegant styling and extensive spec. The might not be a telly that you really need, but it's definitely one you'll want.Unless, of course, you want Freeview HD. Over the...
Good Great styling, finish and features, impressive Bluray performance...
Bad No HD tuner, issues with standarddef content, high price...
60%
theregister.co.uk
Updated:
2011-10-04 02:11:17
Ambilight, the curious multi-coloured backlighting effect exclusive to Philips, is a remarkable thing. It doesn’t suit every programme – do you really want splashes of colour on the wall around the TV when you’re watching sombre announcements on the ne...
Bottom line This is a terrific TV. The image quality is spectacular, the sound acceptable and the features plentiful and well-executed. If you like Ambilight, that’s an extra bonus. If you don’t, give it another chance, why don’t you? It’s great. The remote cont...
85%
trustedreviews.com
Updated:
2011-10-04 02:11:18
In the current economic climate, releasing a 32in TV costing £1,300 initially looks like utter madness. In fact, there can really be only two justifications for Philips charging so much for the 32PFL9705: either it offers something extraordinary on the de...
Good Incredible picture, Exceptionally vivid colours, Great sound...
Bad No Freeview HD tuner, Expensive, No 3D...
90%
techradar.com
Updated:
2011-10-04 02:11:19
Philips' high-end sets are reliably innovative and tend to produce class-leading pictures, ensuring that the first of Philips' 9000 range arrives with some high expectations to live up to, despite its relatively small screen size.The £1,300, 32-inch se...
Good Stunning picture quality, Ambilight works a treat, Nice looking and well-built, Excellent sound quality, Outstanding multimedia capabiilty...
Bad No 3D compatibility, Extremely expensive for a 32in TV, Complicated to use...
Bottom line Philips' high-end sets are reliably innovative and tend to produce class-leading pictures, ensuring that the first of Philips' 9000 range arrives with some high expectations to live up to, despite its relatively small screen size.The £1,300, 32-inch se...
100%