location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema 21:9 Platinum Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 58PFL9956H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58PFL9956H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581595494
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 147.3 cm (58")
  • - WQXGA 2560 x 1080 pixels
  • - 500 cd/m² 0.5 ms
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 300 mm
  • - 125 W
Long product name Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12 :
The long product name of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58" LED, 3D, 2560x1080p, 500 cd/m2, 0.5 ms, 10000000:1, 2 x 20W, 4xHDMI, 2xUSB, RJ-45, SD, CI+, WiFi, 125 W
More>>>
Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12:
The official description of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cinema 21:9 ultra wide screen

Most TVs have an aspect ratio of 16:9 (or 1.78:1), and a resolution of 1080p Full HD. Bigbudget Hollywood blockbusters, though, are usually filmed in the much wider 2.39:1 aspect ratio. Philips new Cinema 21:9 televisions perfectly match the original movie format used by directors with a 21:9 (2.39:1) aspect ratio. So whether you're watching that famous classic movie, or the latest holywood release, you can watch them in their original aspect ratio and without black bars, the way directors intended them to be seen. Enjoy the action in the comfort of your own home !

Multi-view

The Ultra wide screen of the Cinema 21:9 is the ideal screen to enjoy a world of connectivity in a comfortable way. With Multiview, while watching soccer on the left side of the screen, you can simultaneously browse the internet on the right side or chat on Twitter. With Philips Net TV, top online content and services are available at the touch of a button: Video on demand, catch up TV, Twitter and
many more ! A Net TV window can be opened next to TV, or TV combined with another video device. The small screen can easily be swapped with your main activity to keep you in control.

Optimal viewing on 21:9 screen
On the Cinema 21:9, you can watch any type of content just the way you want. While watching your favorite TV program, the Unique Smart formatting technology can automatically adapt any content to the 21:9 screen or you can choose to watch it in its original format. At the push of a button, the choice is yours!

Ambilight Spectra 3

Add a new dimension to your viewing experience with Ambilight Spectra 3. This unique Philips technology enlarges the screen by projecting a glow of light, on the 3 sides of the TV, from the back of the screen onto the surrounding wall. Ambilight adjusts automatically the colour and brightness of the
light to match the picture, creating an immersive viewing experience. The wall adaptive function ensures that the color of the light always matches the picture, no matter what the color of your wall is. Get the bigger picture with Ambilight.

3D Max

Be enthralled by 3D movies in your own living room with the 3D Max. The combination of the fast display and Active shutter glasses bring real life depth in Full HD resolution. Now all 2D content can be experienced in 3D and you can even control the depth of the 3D to your liking. Your TV is ready for the 3D Max experience by adding the 3D Max glasses PTA516 and a 3D compatible BluRay player (Accessory Philips PTA516 sold separately).

Short summary description Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12:
This short summary of the Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12, 147.3 cm (58"), 2560 x 1080 pixels, WQXGA, 3D, Wi-Fi, Black

Long summary description Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12:
This is an auto-generated long summary of Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12 based on the first three specs of the first five spec groups.

Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12. Display diagonal: 147.3 cm (58"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
147.3 cm (58")
HD type *
WQXGA
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
500 cd/m²
Response time
0.5 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
10000000:1
Display resolution *
2560 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
Yes
Compatible memory cards
SD
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
125 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1459 mm
Depth (with stand)
260 mm
Height (with stand)
735 mm
Weight (with stand)
29 kg
Width (without stand)
1459 mm
Depth (without stand)
64 mm
Height (without stand)
668 mm
Weight (without stand)
26 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Mounting kit
Yes
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Power requirements
AC: 220 bis 240 V, 50/60 Hz
Annual energy consumption
173 kWh
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:02:46
Uk has collected 10 expert reviews for Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956H/12 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Brand Image Product code Product Stock Price from
Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12 Philips Cinema 21:9 Platinum Series Smart LED TV 58PFL9956T/12
(show image)
58PFL9956T/12 Smart LED TV 58PFL9956T/12