location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSURE SV2BRILLIANCE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC3136/40
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:43:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2500 ANSI lumens
  • - 300:1
  • - Screen size compatibility: 17.8 - 161.3 mm (0.7 - 6.35")
Warranty: 3 years warranty
Long product name Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens :
The long product name of Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BSURE SV2BRILLIANCE LCD-PROJ. 2500 ANSI LUMEN GR (PC)
More>>>
Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens:
The official description of Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hassle-free and efficient, the new Philips bSure Brilliance projectors are ideal for presenters who have never used a projector before. Their Plug & Play connectivity, intuitive one-touch operations and straightforward on-screen menus make them very straightforward to use. PS/2 mouse loop through lets the presenter control the mouse cursor via the remote control without USB. Presenters also don't have to turn their back on their audience to see the image they're presenting, thanks to the continuous monitor loop through feature. The FitScreen Solution keeps whiteboard and projection in sync by making sure that the projection maintains the 4: 3 ratio and always fits perfectly in the screen. All of this means that less A/V support is needed, saving both time and money. The new generation Philips bSure Brilliance multimedia projectors boast 2200 ANSI lumen.

Short summary description Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens:
This short summary of the Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BSURE SV2BRILLIANCE, 2500 ANSI lumens, 300:1, 17.8 - 161.3 mm (0.7 - 6.35"), 1.1 - 10 m, SECAM, NTSC 4.43, NTSC 3.58, 10 - 80%

Long summary description Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens:
This is an auto-generated long summary of Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens based on the first three specs of the first five spec groups.

Philips BSURE SV2BRILLIANCE. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 300:1, Screen size compatibility: 17.8 - 161.3 mm (0.7 - 6.35"). Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Weight: 3.7 kg. Aspect ratio: 4:3, 16:9, Bandwidth: 0.140 GHz, Dimensions (WxDxH): 235 x 335 x 108 mm

Projector
Screen size compatibility *
17.8 - 161.3 mm (0.7 - 6.35")
Projection distance
1.1 - 10 m
Projector brightness *
2500 ANSI lumens
Contrast ratio (typical) *
300:1
Horizontal scan range
108
Vertical scan range
120
Video
Analog signal format system *
SECAM, NTSC 4.43, NTSC 3.58
Multimedia
Number of built-in speakers
1
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
3.7 kg
Other features
Aspect ratio
4:3, 16:9
Bandwidth
0.140 GHz
Dimensions (WxDxH)
235 x 335 x 108 mm
Digital keystone correction
-16 / +16
Power requirements
AC 110/230 V ( 50/60 Hz )
I/O ports
1 x component video input - RCA x 3 1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 1 x VGA - 15 pin HD D-Sub (HD-15) 1 x audio line-in - RCA x 2 1 x audio line-in - mini-phone stereo 3.5 mm 1 x SCART - 21 pin SCART ( with adapter ) 1 x USB - 4 PIN USB Type A 1 x mouse - 6 pin mini-DIN (PS/2 style)
Resolution
800 x 600 pixels
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
F/1.8-2.2
Connectivity technology
Wireless
Brand Image Product code Product Stock Price from
Philips VIDEO PROJECTOR BSURE SV2 data projector 2500 ANSI lumens Philips VIDEO PROJECTOR BSURE SV2 data projector 2500 ANSI lumens
(show image)
LC3136/00 VIDEO PROJECTOR BSURE SV2