"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","51656","","Philips","LC3136/40","51656","","Data Projectors","567","","","BSURE SV2BRILLIANCE","20190718204308","ICECAT","1","48504","https://images.icecat.biz/img/norm/high/51656.jpg","200x150","https://images.icecat.biz/img/norm/low/51656.jpg","https://images.icecat.biz/img/gallery_mediums/img_51656_medium_1480675121_1198_2323.jpg","https://images.icecat.biz/thumbs/51656.jpg","","","Philips BSURE SV2BRILLIANCE data projector 2500 ANSI lumens","BSURE SV2BRILLIANCE LCD-PROJ. 2500 ANSI LUMEN GR (PC)","Philips BSURE SV2BRILLIANCE, 2500 ANSI lumens, 300:1, 17.8 - 161.3 mm (0.7 - 6.35""), 1.1 - 10 m, SECAM, NTSC 4.43, NTSC 3.58, 10 - 80%","Philips BSURE SV2BRILLIANCE. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 300:1, Screen size compatibility: 17.8 - 161.3 mm (0.7 - 6.35""). Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Weight: 3.7 kg. Aspect ratio: 4:3, 16:9, Bandwidth: 0.140 GHz, Dimensions (WxDxH): 235 x 335 x 108 mm","Hassle-free and efficient, the new Philips bSure Brilliance projectors are ideal for presenters who have never used a projector before. Their Plug & Play connectivity, intuitive one-touch operations and straightforward on-screen menus make them very straightforward to use. PS/2 mouse loop through lets the presenter control the mouse cursor via the remote control without USB. Presenters also don't have to turn their back on their audience to see the image they're presenting, thanks to the continuous monitor loop through feature. The FitScreen Solution keeps whiteboard and projection in sync by making sure that the projection maintains the 4: 3 ratio and always fits perfectly in the screen. All of this means that less A/V support is needed, saving both time and money. The new generation Philips bSure Brilliance multimedia projectors boast 2200 ANSI lumen.","https://images.icecat.biz/img/norm/high/51656.jpg","200x150","","","","","","","","","","","","Projector","Projector brightness: 2500 ANSI lumens","Contrast ratio (typical): 300:1","Screen size compatibility: 17.8 - 161.3 mm (0.7 - 6.35"")","Projection distance: 1.1 - 10 m","Horizontal scan range: 108","Vertical scan range: 120","Video","Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58","Multimedia","Number of built-in speakers: 1","Operational conditions","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Weight: 3.7 kg","Other features","Aspect ratio: 4:3, 16:9","Bandwidth: 0.140 GHz","Dimensions (WxDxH): 235 x 335 x 108 mm","Power requirements: AC 110/230 V ( 50/60 Hz )","Resolution: 800 x 600 pixels","Lens system: F/1.8-2.2","Connectivity technology: Wireless","Digital keystone correction: -16 / +16","I/O ports: 1 x component video input - RCA x 3\n1 x S-video input - 4 PIN mini-DIN\n1 x composite video input - RCA\n1 x VGA - 15 pin HD D-Sub (HD-15)\n1 x audio line-in - RCA x 2\n1 x audio line-in - mini-phone stereo 3.5 mm\n1 x SCART - 21 pin SCART ( with adapter )\n1 x USB - 4 PIN USB Type A\n1 x mouse - 6 pin mini-DIN (PS/2 style)","Recommended operating temperature range (T-T): 5 - 35 °C"