Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic TH-37PA60E TV 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-37PA60E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-37PA60E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15361
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 10:08:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic TH-37PA60E TV 94 cm (37") Full HD Black:
This short summary of the Panasonic TH-37PA60E TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-37PA60E, 94 cm (37"), 852 x 480 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-37PA60E TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of Panasonic TH-37PA60E TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-37PA60E. Display diagonal: 94 cm (37"), Display resolution: 852 x 480 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Weight: 25 kg. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TX-P37C10ES TV 94 cm (37") Full HD Silver
(show image)
TX-P37C10ES TX-P37C10ES 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P42S10ES TV 106.7 cm (42") Full HD Silver
(show image)
TX-P42S10ES TX-P42S10ES 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P46S10E TV 116.8 cm (46") Full HD Black
(show image)
TX-P46S10E TX-P46S10E 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P50C10E TV 127 cm (50") HD Black
(show image)
TX-P50C10E TX-P50C10E 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P50S10E TV 127 cm (50") Full HD Black
(show image)
TX-P50S10E TX-P50S10E 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P37C10E TV 94 cm (37") Full HD Black
(show image)
TX-P37C10E TX-P37C10E 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P42C10ES TV 106.7 cm (42") HD Silver
(show image)
TX-P42C10ES TX-P42C10ES 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TH-50PF11EK TV 127 cm (50") Full HD Black
(show image)
TH-50PF11EK TH-50PF11EK 0,00
(excl. VAT)
0,00 (incl. VAT)
Panasonic

Panasonic TX-P42S10E TV 106.7 cm (42") Full HD Black
(show image)
TX-P42S10E TX-P42S10E 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details