location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-P37C10ES TV 94 cm (37") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-P37C10ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-P37C10ES show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-P37C10ES TV 94 cm (37") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") Plasma
  • - 1024 x 720 pixels 16:9
  • - 0.001 ms
  • - 189 W
More>>>
Short summary description Panasonic TX-P37C10ES TV 94 cm (37") Silver:
This short summary of the Panasonic TX-P37C10ES TV 94 cm (37") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-P37C10ES, 94 cm (37"), 1024 x 720 pixels, Plasma, Silver

Long summary description Panasonic TX-P37C10ES TV 94 cm (37") Silver:
This is an auto-generated long summary of Panasonic TX-P37C10ES TV 94 cm (37") Silver based on the first three specs of the first five spec groups.

Panasonic TX-P37C10ES. Display diagonal: 94 cm (37"), Display resolution: 1024 x 720 pixels, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Product colour: Silver

Brand Image Product code Product Stock Price from
Panasonic

Panasonic TH-37PR11EH TV 94 cm (37") Grey 1400 cd/m²
(show image)
TH-37PR11EH TH-37PR11EH 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PG9B TV 94 cm (37") Silver 1200 cd/m²
(show image)
TH-37PG9B TH-37PG9B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV45 TV 94 cm (37") Silver
(show image)
TH-37PV45 TH-37PV45 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV600E TV 94 cm (37") Silver
(show image)
TH-37PV600E TH-37PV600E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PA60E TV 94 cm (37") Black
(show image)
TH-37PA60E TH-37PA60E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SET37PA5 TV 94 cm (37") Black
(show image)
SET37PA5 SET37PA5 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV50 TV 94 cm (37") XGA Black, Silver
(show image)
TH-37PV50 TH-37PV50 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SET42PA5 TV 106.7 cm (42") Black
(show image)
SET42PA5 SET42PA5 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PA3 TV 106.7 cm (42") XGA Black, Silver
(show image)
TH-37PA3 TH-37PA3 0.00
(excl. VAT)
0 (incl. VAT)