location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-P50S10E TV 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-P50S10E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-P50S10E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-P50S10E TV 127 cm (50") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 0.001 ms
  • - 240 W
Long product name Panasonic TX-P50S10E TV 127 cm (50") Full HD Black :
The long product name of Panasonic TX-P50S10E TV 127 cm (50") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX-P50S10E, Full HD Plasma TV, Black
More>>>
Short summary description Panasonic TX-P50S10E TV 127 cm (50") Full HD Black:
This short summary of the Panasonic TX-P50S10E TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-P50S10E, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TX-P50S10E TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of Panasonic TX-P50S10E TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TX-P50S10E. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 07:34:41
Uk has collected 3 expert reviews for Panasonic TX-P50S10E TV 127 cm (50") Full HD Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-23 07:34:36
This giant 50-inch Panasonic telly offers full high-definition picture quality. It excels at fast action scenes and troublesome black images thanks to its Real Black Drive system. VIERA Link also lets users connect other Panasonic devices such as camer...
Good Despite its rather humble position as an entry-level model in Panasonic’s plasma TV line-up, the TX-P50S10 produces some very impressive pictures. This is mainly down to its top class black level response, which gives darker scenes a level of detail...
Bad While colour and contrast are pretty darn impressive, the TX-P50S10 suffers from the same problem as a lot of affordable plasmas: its images aren’t quite as finely detailed as those on an equivalent LCD TV. Even HD material, while sharp, lacks the p...
Bottom line While the TX-P50S10 is a strong performer for its price, spending a little more will get you better features and superior picture quality, whether you opt for a plasma or a LCD. Best offers for the Panasonic TX-P50S10B Amazon Marketplace £749.99 Amaz...
60%
whathifi.com
Updated:
2011-09-23 07:34:39
Given that the prices of the two 50in 'P' series plasmas we've seen – this one and the – are so similar, and that this one has the lower spec, this review may seem like a foregone conclusion. And yet, despite the absence of 'key' features, it's perha...
Good Eminently watchable, enjoyable and natural pictures from any source, the usual Panasonic solidity...
Bad Others offer greater thrills in the definition department...
80%
trustedreviews.com
Updated:
2011-09-23 07:34:41
I took receipt of Panasonic's P50S10 with slightly mixed feelings, truth be told. Putting a smile on my face is the TV's price; under £1,150 is a mighty aggressive figure for a 50in TV with the dependable Panasonic name attached. Slightly denting my excit...
80%
techradar.com
Updated:
2016-11-15 02:07:02
While Panasonics high-end TVs have been performing extremely well this year, its budget models are more of a mixed bag, so we have no idea what to expect from the mid-range TX-P42S10B. Externally the P42S10 looks reasonably serious and well-built, but...
Good Excellent black levels, Full HD resolution, Mostly impressive HD pictures...
Bad Colour tone, Brightness, SD pictures sharpness...
80%
avreview.co.uk
Updated:
2016-11-15 02:07:02
Although its tempting in todays cash-strapped times to simply look for the cheapest options with everything you buy, wed argue that sometimes it pays to think a little higher than that. For actually, in the TV world right now you might be quite sta...
80%
whathifi.com
Updated:
2013-11-20 22:37:35
It's fair to say new TV range is extensive and offers a solid, if not a class-leading performance. The 'P42S10 is a case in point. It's a feeling you get from the first moment you lay eyes on it. This set is sturdy and feels like it'll last for years...
Good Typical plasma benefits such as deep blacks and rich, warm colours, very stable DVD pictures, decent detail levels...
Bad The best offer even more detail, punch and colour neutrality...
80%
trustedreviews.com
Updated:
2013-11-20 22:37:36
Having been slightly disappointed by the first LCD member of Panasonic's new S series of tellies, the L37S10 , today I turn my attentions to the first plasma S model we've got our hands on, the 42in P42S10. Hopefully it will be able to trade on Panasonic'...
80%
televisions.com
Updated:
2013-11-20 22:37:22
The perfect choice for buyers looking for a home-cinema TV that’s both cheap and up-to-date: The TX-P 42 S 10 offers excellent colours, high contrast, and crisp motion. If you can live with the...
72%
askmen.com
Updated:
2011-09-23 06:05:53
Starting in March, Panasonic will begin to roll out its latest plasma TV models in the popular Viera line. What makes the new Z Viera series stand out, besides its excellent visuals and options, is the fact that it will be the world’s thinnest flat pan...
91%
whathifi.com
Updated:
2011-09-23 07:37:27
The TX-P46S10 may do without some of the bells and whistles fitted to its sibling (£1080) – like 600Hz motion processing, DLNA and internet connections, a fourth HDMI and Freesat – but it is much cheaper, too. So if you're not bothered with those par...
Good Natural, controlled colours, clean and stable standarddef pictures, good black depth, solidly built...
Bad Lacks the white punch and colour vibrancy of the best, weak motion processing, others dig up greater detail...
80%
trustedreviews.com
Updated:
2011-09-23 07:37:29
Regular readers will know that so far this year Ive been considerably more enamoured of Panasonics new NeoPDP plasma TVs than I have of the cheaper models that use Panasonics traditional plasma panel techniques. So on one level Im not expecti...
80%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TH-37PR11EH TV 94 cm (37") Grey 1400 cd/m²
(show image)
TH-37PR11EH TH-37PR11EH 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PG9B TV 94 cm (37") Silver 1200 cd/m²
(show image)
TH-37PG9B TH-37PG9B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV45 TV 94 cm (37") Silver
(show image)
TH-37PV45 TH-37PV45 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV600E TV 94 cm (37") Silver
(show image)
TH-37PV600E TH-37PV600E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PA60E TV 94 cm (37") Black
(show image)
TH-37PA60E TH-37PA60E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SET37PA5 TV 94 cm (37") Black
(show image)
SET37PA5 SET37PA5 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PV50 TV 94 cm (37") XGA Black, Silver
(show image)
TH-37PV50 TH-37PV50 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic SET42PA5 TV 106.7 cm (42") Black
(show image)
SET42PA5 SET42PA5 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic TH-37PA3 TV 106.7 cm (42") XGA Black, Silver
(show image)
TH-37PA3 TH-37PA3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)