location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M311W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003407
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695609853
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:35
The date of the most recent change of this product data-sheet in Icecat.
TCO Certified Projectors (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Control Room Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Durable and Flexible Projection (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - 3LCD 2325 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 3000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 236 W
Warranty: 3 years
Long product name NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 2325 ANSI, 3000:1, 1280 x 800, 0.7 - 14.7 m, 25" - 300", 2.99 kg
More>>>
Short summary description NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC M311W, 2325 ANSI lumens, 3LCD, WXGA (1280x800), 3000:1, 16:10, 635 - 7620 mm (25 - 300")

Long summary description NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC M311W. Projector brightness: 2325 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 17.5 - 29 mm, Aperture range (F-F): 1.7 - 2.2. Analog signal format system: NTSC, NTSC 4.43, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1600 x 900, 1280 x 720 (HD 720), 1280 x..., Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:55:51
Uk has collected 2 expert reviews for NEC M311W data projector Standard throw projector 2325 ANSI lumens 3LCD WXGA (1280x800) White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2014-12-24 04:55:50
As a brighter, higher-resolution cousin to the NEC NP-M271X that I recently reviewed, the NEC NP-M311W ($899 direct) shares a similar design and some of the same features. In particular, it’s LCD based, it’s just as easy to carry, and it offers the same i...
Bottom line The NEC NP-311W offers a bright image, a light weight, a usefully loud audio system, and more...
80%
pcmag.com
Updated:
2014-12-24 04:55:51
As a brighter, higher-resolution cousin to the NEC NP-M271X$719.00 at Office Wonderland that I recently reviewed, the NEC NP-M311W $799.00 at Office Wonderland shares a similar design and some of the same features. In particular, it's LCD based, it's just...
Good Long lamp life. Bright. Native WXGA resolution. 1.7x zoom. Good (not great) audio quality. Usefully high volume.
Bad No 3D support...
Bottom line The NEC NP-M311W delivers a bright image, WXGA (1,280 by 800) resolution, near-excellent data image quality, and better video quality than most data projectors...
80%
Brand Image Product code Product Stock Price from
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351W data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003842 UM351W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003693 P401W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
(show image)
60003452 L102W LED 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M271X data projector Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003404 M271X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PH1000U data projector 11000 ANSI lumens DLP WUXGA (1920x1200) Black
(show image)
60003275 PH1000U 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V230X data projector Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003177 V230X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V260 data projector Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)