location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P401W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003693 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610217
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:24
The date of the most recent change of this product data-sheet in Icecat.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 3300 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 4000:1
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 274 W
Warranty: 3 years
Long product name NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 1280 x 800, 4000 ANSI Lumen, 4000:1, 240 W UHP, D-sub/HDMI/S-Video/Composite/RJ45/USB
More>>>
Short summary description NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC P401W, 3300 ANSI lumens, 3LCD, WXGA (1280x800), 4000:1, 0.7 - 14.6 m, 2680 ANSI lumens

Long summary description NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC P401W. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 17.4 - 29 mm, Aperture range (F-F): 1.7 - 2.2. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA). Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 04:55:57
Uk has collected 1 expert review for NEC P401W data projector Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:55:57
With its 4,000-lumen rating, the NEC NP-P401W ($1,649) is of obvious interest to anyone looking for a WXGA (1,280-by-800) projector for a mid- to large-size conference room or classroom. Along with a bright image, it delivers excellent data-image quality...
Good Bright. Native WXGA resolution. 1.7x zoom lens. Vertical lens shift. Excellent dataimage quality. Watchable video. Good audio.
Bad No 3D capability...
Bottom line The NEC NP-P401W projector delivers a bright enough image for a mid- to large-size room, excellent data-image quality, and setup conveniences that include a 1.7x zoom lens...
80%
Brand Image Product code Product Stock Price from
NEC

NEC U321Hi-MT data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC U321Hi-MP data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003944 U321Hi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M322H data projector Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000900 UM351Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM351W data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003842 UM351W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX602UL data projector Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003795 PX602UL 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003696 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PX602WL data projector Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
60003794 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)