Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Chat webcam 640 x 480 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Chat
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961462-0510
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27600
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech QuickCam® Chat webcam 640 x 480 pixels :
The short editorial description of Logitech QuickCam® Chat webcam 640 x 480 pixels

QuickCam® Chat, 640x480 pixels, 30 fps, 6 Ft. USB cable, Win
More>>>
Logitech QuickCam® Chat webcam 640 x 480 pixels:
The official marketing text of Logitech QuickCam® Chat webcam 640 x 480 pixels as supplied by the manufacturer

Start communicating with friends and family in three easy steps—simply install the software, plug in the camera, and you're ready to enter the world of Internet communications! The QuickCam® Chat features an attractive blue faceplate and a quality bundled headset.

Features:

- Quality sound, using the built-in microphone or the provided headset
- Bonus imaging editing software included, for capturing, editing, and printing images
- Mounts easily with the included universal monitor clip
- Works with the most popular instant messaging applications:

- MSN® Messenger Video Conversation
- AOL® Instant Messenger™
- Yahoo!® Messenger
- Skype Video
- Windows® Messenger.

Short summary description Logitech QuickCam® Chat webcam 640 x 480 pixels:
This short summary of the Logitech QuickCam® Chat webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Chat, 640 x 480 pixels, 30 fps, 640 x 480 pixels, Manual, CMOS, - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video...

Long summary description Logitech QuickCam® Chat webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech QuickCam® Chat webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech QuickCam® Chat. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Sensor type: CMOS. Bundled software: - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video.... Minimum system requirements: Pentium III 1GHz, Celeron, AMD Athlon processor, 128 MB RAM, 200 MB HDD, 2.0 USB port, Cable type: 1 x USB cable, Compatible operating systems: Windows 2000 or XP

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Maximum image resolution
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
640 x 480 pixels
Focus adjustment
Manual
Design
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
USB powered
The device can be powered via a USB connection.
Yes
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video email; - QuickCapture for photos; - HP PhotoSmart Essential application for capturing, editing, and printing images; - ArcSoft Collage Creator to create collages of images captured.
Other features
Colour
Yes
Minimum system requirements
Pentium III 1GHz, Celeron, AMD Athlon processor, 128 MB RAM, 200 MB HDD, 2.0 USB port
Cable type
Type of cable e.g. electicity cable, optical cable.
1 x USB cable
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 or XP
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A 1 x Headset - external
Additional accessories
Headset
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Uk has collected 2 expert reviews for Logitech QuickCam® Chat webcam 640 x 480 pixels and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Nl heeft 2 proffesionele recensies verzameld voor Logitech QuickCam® Chat webcam 640 x 480 Pixels. Het gemiddelde van deze proffesionele recensies is 50 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Fr a recueilli 2 avis d’experts pour Logitech QuickCam® Chat webcam 640 x 480 pixels et la note moyenne est de 50 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
De hat 2 Expertenmeinungen über Logitech QuickCam® Chat Webcam 640 x 480 Pixel eingeholt. Das duchschnittliche Epertenrating ist 50 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Testseek ha raccolto 2 recensioni da parte di esperti per Logitech QuickCam® Chat webcam 640 x 480 Pixel e la valutazione media da parte degli esperti è di 50 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Es ha coleccionado 2 opiniones de expertos para Logitech QuickCam® Chat cámara web 640 x 480 Pixeles y la calificación media es 50 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Dk har samlet 2 ekspertanmeldelser for Logitech QuickCam® Chat webcam 640 x 480 pixel og den gennemsnitlige ekspertbedømmelse er 50 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
50%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:32
Se har samlat in 2 experttester för Logitech QuickCam® Chat webbkameror 640 x 480 pixlar och det genomsnittliga betyget är 50 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
50%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:23:31
Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
Good Product Summary Quickcam Chat Price at launch £19.99 Key specs Price at Launch 19.99 | MPN | Full spec For...
Bottom line Logitech is a leading webcam manufacturer, and the quality of the QuickCam Chat reflects the companys expertise. The spherical camera has cool white-and-blue styling and a flexible stand for attaching it to your laptop or sitting it on your desk. On-c...
80%
Lesnumeriques.com
Updated:
2011-10-03 23:23:32
Puisque Logitech nous y invite, nous avons lancé une conversation en plein écran. Voici la qualité de l'image quand on l'affiche en 640 x 480. L'image chez vous sera sans doute encore moins bonne étant donné que la...
Good Prix, Correcte en pleine lumière...
Bad Beaucoup de bruit dans le noir, Option, Manque de piqué, Couleurs surexposées...
Bottom line Elle est plus récente que la Messenger, mais les couleurs de ses images sont un peu moins satisfaisantes...
20%
Show all
Brand Image Product code Product Stock Price from
Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB
(show image)
961556-0510 QuickCam Chat for Skype 0,00
(excl. VAT)
0,00 (incl. VAT)
Logitech QuickCam® Connect webcam 640 x 480 pixels USB Logitech QuickCam® Connect webcam 640 x 480 pixels USB
(show image)
961459-0510 QuickCam® Connect 0,00
(excl. VAT)
0,00 (incl. VAT)
Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black
(show image)
961410-8914 QuickCam® Communicate™ STX PLUS for Skype™ 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X