Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam® Connect webcam 640 x 480 pixels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam® Connect
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961459-0510 show
Show alternative article codes used in the online market place
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLogitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26349
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech QuickCam® Connect webcam 640 x 480 pixels USB :
The short editorial description of Logitech QuickCam® Connect webcam 640 x 480 pixels USB

QuickCam® Connect, 640x480 pixels, 30 fps, Built-in Microphone with RightSound™ technology
More>>>
Logitech QuickCam® Connect webcam 640 x 480 pixels USB:
The official marketing text of Logitech QuickCam® Connect webcam 640 x 480 pixels USB as supplied by the manufacturer

QuickCam® Connect lets you experience high-quality video with true VGA (640x480) resolution, and echo-free audio with Rightsound™ technology, all at an excellent price!

Features:

- Crisp, sharp images at true VGA resolution - Capture 640x480 videos and 1.3 megapixel* still images;
- Clear, echo-free audio with RightSound™ technology - Built-in microphone and bundled headset provided;
- Bonus imaging editing software included - For capturing, editing, and printing images;
- Mounts easily - With the included universal monitor clip;
- Works with most popular instant messaging applications:

- MSN® Messenger Video Conversation;
- AOL® Instant Messenger™;
- Yahoo!® Messenger;
- Skype Video;
- Windows® Messenger.

Short summary description Logitech QuickCam® Connect webcam 640 x 480 pixels USB:
This short summary of the Logitech QuickCam® Connect webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam® Connect, 640 x 480 pixels, 30 fps, USB, CMOS, - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video..., 200 MB

Long summary description Logitech QuickCam® Connect webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam® Connect webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam® Connect. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS. Bundled software: - Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video.... Minimum storage drive space: 200 MB, Minimum RAM: 128 MB, Cable type: 1 x USB cable

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Design
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
USB powered
The device can be powered via a USB connection.
Yes
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Free 30-day trial of Logitech VideoCall with online photo sharing function; - One-click video email; - QuickCapture for photos; - Webcamming; - HP PhotoSmart Essential application for capturing, editing, and printing images; - ArcSoft Collage Creator to create collages of images captured.
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Colour
Yes
Cable type
Type of cable e.g. electicity cable, optical cable.
1 x USB cable
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type A 1 x Headset - external
Additional accessories
Headset
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Uk has collected 1 expert review for Logitech QuickCam® Connect webcam 640 x 480 pixels USB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Nl heeft 1 proffesionele recensie voor Logitech QuickCam® Connect webcam 640 x 480 Pixels USB gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Fr a recueilli 1 avis d’experts pour Logitech QuickCam® Connect webcam 640 x 480 pixels USB et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
De hat 1 Expertenmeinung für Logitech QuickCam® Connect Webcam 640 x 480 Pixel USB zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Testseek ha raccolto 1 recensione da parte di esperti per Logitech QuickCam® Connect webcam 640 x 480 Pixel USB e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Es ha coleccionado 1 opiniones de expertos para Logitech QuickCam® Connect cámara web 640 x 480 Pixeles USB y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Dk har samlet 1 ekspertanmeldelse for Logitech QuickCam® Connect webcam 640 x 480 pixel USB og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:56
Se har samlat in 1 experttest för Logitech QuickCam® Connect webbkameror 640 x 480 pixlar USB och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-10-03 23:23:56
MAJ 06/10/2006 : toutes nos excuses. La première version de cet article rapportait que cette webcam était selon nous compatible avec les Video Effects de Logitech, un système davatars pour MSN Messenger. Comme Rémi, un lecteur, nous la indiqué par co...
80%
Show all
Brand Image Product code Product Stock Price from
Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black Logitech QuickCam® Communicate™ STX PLUS for Skype™ webcam 1.3 MP 640 x 480 pixels USB Black
(show image)
961410-8914 QuickCam® Communicate™ STX PLUS for Skype™ 0,00
(excl. VAT)
0,00 (incl. VAT)
Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB Logitech QuickCam Chat for Skype webcam 640 x 480 pixels USB
(show image)
961556-0510 QuickCam Chat for Skype 0,00
(excl. VAT)
0,00 (incl. VAT)
Logitech QuickCam® Chat webcam 640 x 480 pixels Logitech QuickCam® Chat webcam 640 x 480 pixels
(show image)
961462-0510 QuickCam® Chat 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X