location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Messenger Phone VOIP4331S/21

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Messenger Phone VOIP4331S/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOIP4331S/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895950930
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Messenger Phone VOIP4331S/21
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone
  • - Speakerphone
  • - Caller ID
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 750 mAh Standby time: 100 h
Long product name Philips Messenger Phone VOIP4331S/21 :
The long product name of Philips Messenger Phone VOIP4331S/21. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Messenger Phone
More>>>
Philips Messenger Phone VOIP4331S/21:
The official description of Philips Messenger Phone VOIP4331S/21 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VOIP433 is a dual DECT phone, which allows you to make or take normal telephone calls on your landline as well as free or cheap calls through Windows Live™ Messenger. Access your contacts list simply by pressing the Messenger key.

Short summary description Philips Messenger Phone VOIP4331S/21:
This short summary of the Philips Messenger Phone VOIP4331S/21 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Messenger Phone VOIP4331S/21, DECT telephone, Speakerphone, Caller ID

Long summary description Philips Messenger Phone VOIP4331S/21:
This is an auto-generated long summary of Philips Messenger Phone VOIP4331S/21 based on the first three specs of the first five spec groups.

Philips Messenger Phone VOIP4331S/21. Type: DECT telephone. Speakerphone. Caller ID

Free calls worldwide via WLM

*To your online Windows Live™ Messenger or MSN Messenger contacts only, via Windows Live™ Messenger 8.0. System requirements: Windows XP or later/Windows Live™ Messenger 8.0. Visit: http://get.live.com/messenger/overview. Separately purchased Internet connection required (broadband recommended). Microsoft, Windows, the Windows logo, Windows Live and MSN are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries and are used under licence from Microsoft.

Landline and WLM calls

The VOIP 433 is connected to the normal PSTN plug and to the USB plug of the computer. Therefore on the same handset you can initiate and receive either a traditional phone call via your landline or a free Internet call via Windows Live™ Messenger.

Cheap call to standard number

Windows Live™ Call offers affordable global rates to standard phone numbers (landline or mobile phone number). ** This service is proposed via Windows Live™ Messenger and requires pay service provided by designated third party.

Direct WLM key

With a single press on the Windows Live™ Messenger key, you can directly access your Windows Live™ Messenger or MSN® Messenger contacts list. The list of the users logged on to Windows Live™ Messenger or MSN® is displayed and you can see their online status.

See who is on line

Enjoy making free calls over the Internet without sitting in front of your computer. You can access to your Windows Live™ Messenger contacts list directly on your handset simply by pressing its direct Windows Live™ key.

Recognised by Windows

Simply connect the phone to the USB of your PC and the installation will be done directly. Windows automatically recognises the phone. This is completely plug and play.

Performance
Type *
DECT telephone
Number of melodies
10
Phone features
Speakerphone *
Yes
Polyphonic ring
Yes
Multi handset capability
5
Call management
Caller ID *
Yes
Direct call
Yes
Call forwarding
Yes
Call log entries
20
Call waiting
Yes
Call management
Call on Hold Call Transfer Call Waiting Caller ID Message Waiting
Management features
Edit user status on the phone
Yes
Display
Display resolution
98 x 67 pixels
Display contacts list status
Yes
Display number of colours
4096 colours
Ports & interfaces
Wireless connection
Yes
Interface
USB
Plug and Play
Yes
Power
Battery type
AAA NiMH
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Standby time
100 h
USB powered
Yes
Power
Power requirements
Charger: 230VAC to 9V/150 mA - Base: 230VAC to 9V/300 mA
Power supply
2 W
Supported batteries
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Certificates
Safety
EN 60950
Certification
EN 301489-1; EN 301489-17
Compliance industry standards
TBR6 & EN 301 406 V1.5.1 (radio)
Electromagnetic compatibility
EN 301489-1 and EN 301489-17
Packaging content
Analog line cable
Yes
Base station
Yes
Quick start guide
Yes
Charger
Yes
Other features
Compatible operating systems
Microsoft Windows XP IE 6.0 SP1 or above
Minimum system requirements
-CD-ROM Drive; -Broadband Internet (>256 kbps);
Minimum RAM
128 MB
Minimum storage drive space
50 MB
Minimum processor
Pentium-based PC with 400 MHz CPU or better
Base station keys
Paging key
CD-ROM
Yes
Ease of use
Automatic detection by Windows
Handset keys
Call log Dialling keypad Line Hang-up 2 softkeys 4-way navigation key Messenger Volume
Handset
Yes
Radio RF power
<250mW
User interface
Messenger LED
Resolution
98 x 67 pixels
Optical drive required
Yes