location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Peek a Boo Seal Assortment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Peek a Boo Seal Assortment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
639593E4C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743639593 show
Category: Rattles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:06:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Peek a Boo Seal Assortment :
The long product name of Little Tikes Peek a Boo Seal Assortment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peek a Boo Seal Assortment, 0+
More>>>
Little Tikes Peek a Boo Seal Assortment:
The official description of Little Tikes Peek a Boo Seal Assortment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Little Tikes Baby products are “designed to develop” by addressing baby’s specific developmental needs through every coo, giggle, and stretch.

The Little Tikes Baby Peek-a-Boo Seal is ready to play! Pull the handle and the Seal covers its eyes with its flippers. Release for a peek-a-boo surprise! Seal's belly and ball spinners give your baby more chances for fun surprises as well. And, the convenient link, which easily attaches to strollers or car seats, allows Seal to tag along with your baby wherever they go.

Product Features:
- Pull the handle for peek-a-boo play
- Spinning wheel and rattle ball for sensory play
- Visually stimulating colors
- Convenient link attaches to car seat, stroller, or gym for on-the-go fun
- Ages: 0+ months

Short summary description Little Tikes Peek a Boo Seal Assortment:
This short summary of the Little Tikes Peek a Boo Seal Assortment data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Peek a Boo Seal Assortment, Boy/Girl, Sounding, Multicolour

Long summary description Little Tikes Peek a Boo Seal Assortment:
This is an auto-generated long summary of Little Tikes Peek a Boo Seal Assortment based on the first three specs of the first five spec groups.

Little Tikes Peek a Boo Seal Assortment. Recommended gender: Boy/Girl, Sounding, Product colour: Multicolour

Features
Recommended gender *
Boy/Girl
Product colour *
Multicolour
Sounding
Yes
Easy to grip
Yes
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Visual skills development, Fine motor skills training
Battery
Batteries required *
No
Weight & dimensions
Width
139.7 mm
Height
63.5 mm
Depth
285.8 mm
Packaging data
Package width
139.7 mm
Package depth
63.5 mm
Packaging data
Package height
285.8 mm
Package weight
310 g
Package volume
2500 cm³
Package type
Backer card
Logistics data
Products per intermodal container (20ft)
8777 pc(s)
Products per intermodal container (40ft)
20187 pc(s)
Products per intermodal container (40ft, HC)
20626 pc(s)
Master (outer) case width
266.7 mm
Master (outer) case length
152.4 mm
Master (outer) case height
317.5 mm
Master (outer) case gross weight
1.24 kg
Master (outer) case volume
12900 cm³