location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFA38DK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite.
Long product name Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC :
The long product name of Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre A60, AMD Athlon 64 X2 3800+, 512MB, 160GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Tower (4x4), NVIDIA GeForce 6100, 48x32x48x16x CD-RW/DVD combo, Broadcom Gigabit Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC:
The official description of Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A60 series is ideal for businesses that need stable, manageable solutions with a choice of platforms. The ThinkCentre A60 models offer leading-edge performance so you can do more in less time with true multi-tasking, mainstream enterprise stability and manageability. With the ThinkCentre A60, you're getting low acquisition costs and low total cost of ownership.

Short summary description Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC:
This short summary of the Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A60, 2 GHz, AMD Athlon, 0.5 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC:
This is an auto-generated long summary of Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A60. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 10.9 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
3800+
Processor frequency *
2 GHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
Graphics
Discrete graphics card model *
NVIDIA GeForce 6100
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
ADI 1986 A
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, Diskeeper Lite, Google Desktop, Google Toolbar, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), PC Doctor diagnostics, Picasa, Symantec Client Security (OEM), ThinkVantage Client Security Software, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update
Power
Power supply *
250 W
Weight & dimensions
Width *
175 mm
Depth *
440 mm
Height *
402 mm
Weight *
10.9 kg
Packaging content
Display included *
No
Other features
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:19:50
Uk has collected 6 expert reviews for Lenovo ThinkCentre A60 AMD Athlon 3800+ 0.5 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 21:19:50
If you’re looking to add a few PCs to the office or looking for something reasonably priced to do your work from home, but don’t need anything flashy, the ThinkCentre will run your everyday programs without any problems. Compact enough to keep...
Good Good physical size.
Bad Doesnt allow for much expansion. The Final Word If youre looking to add a few PCs to the office or looking for something reasonably priced to do your work from home, but dont need anything flashy, the ThinkCentre will run your everyday programs with...
Bottom line If youre looking to add a few PCs to the office or looking for something reasonably priced to do your work from home, but dont need anything flashy, the ThinkCentre will run your everyday programs without any problems. Compact enough to keep on your...
70%
v3.co.uk
Updated:
2016-11-14 21:19:50
A small form-factor Vista-ready desktop PC from Chinese maker Lenovo...
0%
pcmag.com
Updated:
2016-11-14 21:19:50
Though its finally familiar to corporate users, the Lenovo brand name is still something of an enigma to rank-and-file small-business users. The Lenovo ThinkCentre A60 ($799 direct, $1,148 with 19-inch LCD monitor) has its roots in the corporate IBM...
Good Still has a floppy disk drive. Athlon X2 dual-core goodness. ThinkVantage utilities. Vista-ready. Toolless chassis. Large hard drive in a business PC.
Bad Vista-compatible, but uses shared video memory. Slower than Intel Core 2 Duo-equipped systems.
Bottom line Of all the high- and low-end business systems out there, Lenovos ThinkCentre A60 falls somewhere in between, with useful built-in utilities, a chassis made for upgrades, and a corporate pedigree that piques the interest of demanding small-business use...
70%
trustedreviews.com
Updated:
2016-11-14 21:19:50
As designers of the original PC platform, IBM must be able to look at the market today and be proud of what it has managed to spark off. There are more IBM PC compatibles out there than it originally thought possible. Most impressive though, is that desp...
80%