Lenovo logo

Lenovo USB 2.0 MEMORY KEY - 256MB USB flash drive 0.256 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161025
Info modified on:
01 Oct 2019, 12:11:42
Warranty:
1 year
Long product name Lenovo USB 2.0 MEMORY KEY - 256MB USB flash drive 0.256 GB USB Type-A:

256MB USB 2.0 Memory Key

Lenovo USB 2.0 MEMORY KEY - 256MB USB flash drive 0.256 GB USB Type-A:

The IBM USB 2.0 memory key is a thumb-size, lightweight, USB flash memory storage devices that let you share data between notebook and desktop systems with a functional USB port.

The USB 2.0 Memory Key family of products are portable CompactFlash memory devices which allow you to exchange information between systems via a functional USB port. This memory key boasts a cool translucent design and a convenient stainless steel pocket clip. It's plug-and-play ready--no software, batteries or drivers required. It's great for file transfer, sharing or backup between systems without the need for a floppy disk. This 256MB Memory Key comes with a convenient carrying case and lanyard.

New interface software makes the memory easier to use and security and partition software allows you to password protect and partition any portion of the storage area. This memory key features security encryption for data located in the password-protected aread and software write protection to protect your data from being accidentally overwritten. It also supports bootability with appropriate system BIOS and bootable files.

Features:
-New interface software makes the memory key easier to use. Security and partition software allows the user to password protect and partition any portion of the storage area
-Now with a cool, new translucent design and convenient stainless steel pocket clip
-Features security encryption for data located in the password protected area
-Plug-and-play ready -- no batteries, software, or drivers are required
-Software write protection facility to protect your data from being accidentally overwritten
-Great for file transfer, sharing or backup between systems without using an outdated floppy disk
-Supports bootability with appropriate system BIOS and bootable files. Bootability is useful for applications such as system testing and diagnostic utilities (not included)
-A convenient carrying case and lanyard are included

Short summary description Lenovo USB 2.0 MEMORY KEY - 256MB USB flash drive 0.256 GB USB Type-A:

Lenovo USB 2.0 MEMORY KEY - 256MB, 0.256 GB, USB Type-A, 2.0, 15 g

Long summary description Lenovo USB 2.0 MEMORY KEY - 256MB USB flash drive 0.256 GB USB Type-A:

Lenovo USB 2.0 MEMORY KEY - 256MB. Capacity: 0.256 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 15 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.