location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4982
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.25 GB DDR2
  • - 240-pin DIMM
  • - CAS latency: 5
  • - ECC
Warranty: Three years Customer Replaceable Unit.
Long product name Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC :
The long product name of Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM
More>>>
Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC:
The official description of Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Double Data Rate PC2-5300 memory offers data transfer rates up to 5300MB/sec to help increase the performance of memory intensive applications such as streaming video, graphics and CAD programs. Adding more memory is one of the least expensive ways to help boost overall desktop system performance and allows more multitasking which saves time and hassle.

Short summary description Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC:
This short summary of the Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM, 0.25 GB, DDR2, 240-pin DIMM

Long summary description Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC:
This is an auto-generated long summary of Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM memory module 0.25 GB ECC based on the first three specs of the first five spec groups.

Lenovo Memory 256MB PC5300 CL5 DDR2 SDRAM UDIMM. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Features
CAS latency
5
Internal memory *
0.25 GB
Internal memory type *
DDR2
Memory form factor *
240-pin DIMM
ECC *
Yes
Lead plating
Gold
Weight & dimensions
Width
133.4 mm
Depth
30 mm
Height
2.7 mm
Other features
Supported data transfer rates
5300 MB/sec