Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre E50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POX78MB
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7975
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 14 May 2020 16:24:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional :
The short editorial description of Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional

ThinkCentre E50, Intel® Pentium® 4 Processor 521 with HT Technology, 512MB, 80GB 7200RPM S-ATA HDD, PCI/AGP Tower (4x4), SiS 661FX, 48x32x48x16x CD-RW/DVD combo, Realtek 10/100 Ethernet, Windows XP Professional
More>>>
Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional:
The official marketing text of Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional as supplied by the manufacturer

The low price tag doesn't mean you compromise on features. The ThinkCentre E50 offers essential business features for exceptional value. ThinkCentre E50 still includes all the added features you'd expect in a ThinkCentre - a durable steel easy to service chassis and Rescue-and-Recovery - one-button data recovery solution that allows you to get back to work quickly in event of a software crash or virus attack. Encased in a new design, the ThinkCentre E50 delivers proven technologies and data protection to simplify manageability throughout the ownership experience.

Short summary description Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional:
This short summary of the Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre E50, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkCentre E50. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter model: MiRage. Operating system installed: Windows XP Professional. Power supply: 250 W. Product type: PC. Weight: 9.2 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
MiRage
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC-97
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), Diskeeper Lite from Diskeeper, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Productivity Center, ThinkVantage Rescue and Recovery, ThinkVantage System Update
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
250 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
445 mm
Height *
The measurement of the product from head to foot or from base to top.
392 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.2 kg
Packaging content
Display included *
This product includes a display.
No
Other features
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD write speed
48x
CD rewrite speed
32x
Networking features
Ethernet/Fast Ethernet
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Optical drive
DVD read speed
16x
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
Uk has collected 1 expert review for Lenovo ThinkCentre E50 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB PC Windows XP Professional and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
Nl heeft 1 proffesionele recensie voor Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional gevonden en de beoordeling is 40 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:12
Fr a recueilli 1 avis d’experts pour Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 Go DDR-SDRAM 80 Go PC Windows XP Professional et la note moyenne est de 40 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
De hat 1 Expertenmeinung für Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional zusammengestellt, die Beurteilung ist 40 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
Testseek ha raccolto 1 recensione da parte di esperti per Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional e la valutazione è di 40 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
Es ha coleccionado 1 opiniones de expertos para Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional y la calificación media es 40 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:13
Dk har samlet 1 ekspertanmeldelse for Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional og bedømmelsen er 40 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
40%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:57:12
Se har samlat in 1 experttest för Lenovo ThinkCentre E50 Intel® Pentium® 4 0,5 GB DDR-SDRAM 80 GB PC Windows XP Professional och det genomsnittliga betyget är 40 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-06-01 07:57:12
Lenovos ThinkCenter E50 is a solid PC for less than £450 This is a good, solid, no-frills PC, but its expensive compared with most budget PCs.- but you dont get a monitor. You may not have heard of Lenovo, but its a huge multinational company tha...
40%
Show all
Customer service details
X