location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P15s Gen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20W600DKUK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 15:50:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i7-1165G7 (4C/8T, 2.8/4.7GHz, 12MB)
  • - 16GB DDR4-3200 non-ECC
  • - 512GB SSD M.2 2280 PCIe x4 NVMe Opal2
  • - NVIDIA Quadro T500 4GB
  • - Windows 10 Pro 64
Warranty: 3-year, Depot
Long product name Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1165G7 (4C/8T, 2.8/4.7GHz, 12MB), 16GB DDR4-3200 non-ECC, 512GB SSD M.2 2280 PCIe x4 NVMe Opal2, 15.6" FHD (1920x1080) IPS 300nits Anti-glare 45% NTSC, NVIDIA Quadro T500 4GB, Intel AX201 11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, Windows 10 Pro 64
More>>>
Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
The official description of Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance at the speed of life
A perfect mix of power and performance, the ThinkPad P15s Gen 2 (15" Intel) mobile workstation combines up to 11th Gen Intel® Core™ processors and NVIDIA® professional graphics, all in a thin and light design. A great choice for serious work on the go, the ThinkPad P15s Gen 2 lets designers, engineers, and students be creative anytime, anywhere.

Short summary description Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad P15s Gen 2, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad P15s Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Power & speed on the go
Power & speed on the go

Designed for ultramobile power users, the ThinkPad P15s Gen 2 (15" Intel) is powered by 11th Gen Intel® Core™ processors for unmatched speed and performance. NVIDIA® professional graphics with 4GB VRAM power add an extra boost for renderings and other intensive tasks.

Vibrant display options
Select a P15s Gen 2 with a 15.6" 4K UHD (3840 x 2160) display for vibrant, life-like images and video. At 500 nits, this display option provides increased brightness, while integrated X-Rite Factory Colour Calibration assures pin-point colour accuracy. Or choose an FHD touchscreen model to interact with the display directly.

Versatile productivity
Versatile productivity

The ThinkPad P15s Gen 2 (15" Intel) packs massive power into its portable design. It also provides robust connectivity to give you an extra edge—including two Thunderbolt™ 4 ports—as well as a backlit keyboard with a numeric keypad to boost your productivity.

New levels of power
Make lag time a thing of the past with up to 2TB of fast NVMe SSD storage and up to 48GB 3200MHz memory. The ThinkPad P15s Gen 2 (15" Intel) includes ISV certifications from major vendors like AutoCAD®, Revit®, SolidWorks®, and more. Learn more about ISV certification for the P15s Gen 2 (15” Intel).

Tough & durable
Tough & durable

To ensure it runs in extreme conditions, the ThinkPad P15s Gen 2 (15" Intel) is tested against 12 military-grade requirements and more than 200 quality checks. From desert dust storms to the Arctic wilderness to desert dust storms, from zero gravity to accidental spills and being dropped, it won’t let you down.

Advanced security
Advanced security

The ThinkPad P15s Gen 2 (15" Intel) boasts an updated suite of built-in ThinkShield features to safeguard your device and data. Discrete Trusted Platform Module (dTPM) encrypts your business-critical data and works in conjunction with Windows 10 security features. A fingerprint reader assures extra-secure login. And its ThinkPad webcam privacy shutter lets you physically close the camera to keep the outside world out.

Buy this PC and get a Free upgrade to Windows 11 when available. 1
Buy this PC and get a Free upgrade to Windows 11 when available. 1

1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Colour name
Black
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor frequency *
2.8 GHz
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
48 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA Quadro T500
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Network
Bluetooth version
5.2
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
UK English
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
9.3 h
Fast charging
Yes
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR, TCO, EPEAT Gold, RoHS
Weight & dimensions
Width
365.8 mm
Depth
248 mm
Height
19.1 mm
Weight *
1.75 kg
Logistics data
Harmonized System (HS) code
84713000
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)