Lenovo logo

Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113241
Info modified on:
30 Oct 2024, 10:51:12
Bullet Points Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey:
  • - Human-inspired True Ergonomic split keyboard
  • - 13-degrees splay for straight typing, comfortable neck and shoulders
  • - 11-degrees vertical tenting for more natural typing posture
  • - 4-degrees negative tilt riser to reduce wrist pain
  • - Tactile and responsive, scissor switch keys
  • - Treated cork palm rest, soft cushion to reduce palm wrist strain
Long product name Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey:

2.4G Wireless, 2 x AA

Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey:

The Lenovo Go Wireless Split Keyboard is a revolution in workplace comfort designed to reduce the strain on your forearms, hands, and shoulders. Sculpted using the latest ergonomic science, the keyboard features strain-reducing vertical tenting and a negative tilt that ensure your posture is correctly aligned at all times so you can maintain focus and productivity for longer.

Short summary description Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey:

Lenovo Go Wireless Split, Wireless, RF Wireless, QWERTY, Grey

Long summary description Lenovo Go Wireless Split keyboard Office RF Wireless QWERTY US English Grey:

Lenovo Go Wireless Split. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 88. Wrist rest. Recommended usage: Office. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.