"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136"
"","","100706053","","Lenovo","20W600DKUK","100706053","","Laptops","151","ThinkPad","P","P15s Gen 2","20240311091446","ICECAT","","11984","https://images.icecat.biz/img/gallery/95853173_0170590513.jpg","1000x562","https://images.icecat.biz/img/gallery_lows/95853173_0170590513.jpg","https://images.icecat.biz/img/gallery_mediums/95853173_0170590513.jpg","https://images.icecat.biz/img/gallery_thumbs/95853173_0170590513.jpg","http://objects.icecat.biz/objects/mmo_100706053_1657007064_4105_24102.pdf","","Lenovo ThinkPad P15s Gen 2 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 10 Pro Black","Intel Core i7-1165G7 (4C/8T, 2.8/4.7GHz, 12MB), 16GB DDR4-3200 non-ECC, 512GB SSD M.2 2280 PCIe x4 NVMe Opal2, 15.6"" FHD (1920x1080) IPS 300nits Anti-glare 45% NTSC, NVIDIA Quadro T500 4GB, Intel AX201 11ax 2x2 + BT5.2, HD 720p with Privacy Shutter, Windows 10 Pro 64","Lenovo ThinkPad P15s Gen 2, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 512 GB","Lenovo ThinkPad P15s Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black","Performance at the speed of life\nA perfect mix of power and performance, the ThinkPad P15s Gen 2 (15"" Intel) mobile workstation combines up to 11th Gen Intel® Core™ processors and NVIDIA® professional graphics, all in a thin and light design. A great choice for serious work on the go, the ThinkPad P15s Gen 2 lets designers, engineers, and students be creative anytime, anywhere.","https://images.icecat.biz/img/gallery/95853173_0170590513.jpg|https://images.icecat.biz/img/gallery/95853173_9263960577.jpg|https://images.icecat.biz/img/gallery/95853173_5400142668.jpg|https://images.icecat.biz/img/gallery/89716914_6400405801.jpg|https://images.icecat.biz/img/gallery/95853173_0520354389.jpg|https://images.icecat.biz/img/gallery/86187457_7035270169.jpg|https://images.icecat.biz/img/gallery/86187457_1022298242.jpg|https://images.icecat.biz/img/gallery/86187457_1588625767.jpg|https://images.icecat.biz/img/gallery/86187457_5452594429.jpg|https://images.icecat.biz/img/gallery/95853173_3089185625.jpg","1000x562|1000x562|1000x562|1000x750|1000x562|1000x562|1000x562|1000x562|1000x562|1000x562","|||||||||","","","","","","","","Power & speed on the go|http://images.icecat.biz/img/bullets/100706053-62c3ec1485a7f527336591.jpg|Designed for ultramobile power users, the ThinkPad P15s Gen 2 (15"" Intel) is powered by 11th Gen Intel® Core™ processors for unmatched speed and performance. NVIDIA® professional graphics with 4GB VRAM power add an extra boost for renderings and other intensive tasks.\n\nVibrant display options\nSelect a P15s Gen 2 with a 15.6"" 4K UHD (3840 x 2160) display for vibrant, life-like images and video. At 500 nits, this display option provides increased brightness, while integrated X-Rite Factory Colour Calibration assures pin-point colour accuracy. Or choose an FHD touchscreen model to interact with the display directly.\n\nVersatile productivity|http://images.icecat.biz/img/bullets/100706053-62c3ec155781b405555329.jpg|The ThinkPad P15s Gen 2 (15"" Intel) packs massive power into its portable design. It also provides robust connectivity to give you an extra edge—including two Thunderbolt™ 4 ports—as well as a backlit keyboard with a numeric keypad to boost your productivity.\n\nNew levels of power\nMake lag time a thing of the past with up to 2TB of fast NVMe SSD storage and up to 48GB 3200MHz memory. The ThinkPad P15s Gen 2 (15"" Intel) includes ISV certifications from major vendors like AutoCAD®, Revit®, SolidWorks®, and more. Learn more about ISV certification for the P15s Gen 2 (15” Intel).\n\nTough & durable|http://images.icecat.biz/img/bullets/100706053-62c3ec15e30b9012547407.jpg|To ensure it runs in extreme conditions, the ThinkPad P15s Gen 2 (15"" Intel) is tested against 12 military-grade requirements and more than 200 quality checks. From desert dust storms to the Arctic wilderness to desert dust storms, from zero gravity to accidental spills and being dropped, it won’t let you down.\n\nAdvanced security|http://images.icecat.biz/img/bullets/100706053-62c3ec16837b3475757003.jpg|The ThinkPad P15s Gen 2 (15"" Intel) boasts an updated suite of built-in ThinkShield features to safeguard your device and data. Discrete Trusted Platform Module (dTPM) encrypts your business-critical data and works in conjunction with Windows 10 security features. A fingerprint reader assures extra-secure login. And its ThinkPad webcam privacy shutter lets you physically close the camera to keep the outside world out.\n\nBuy this PC and get a Free upgrade to Windows 11 when available. 1|http://images.icecat.biz/img/bullets/100706053-62c3ec16e0058045682237.jpg|1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Colour name: Black","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Anti-glare screen: Yes","Display brightness: 300 cd/m²","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-1165G7","Processor frequency: 2.8 GHz","Processor generation: 11th gen Intel® Core™ i7","Processor cores: 4","Processor boost frequency: 4.7 GHz","Configurable TDP-up frequency: 2.8 GHz","Configurable TDP-up: 28 W","Configurable TDP-down: 12 W","Configurable TDP-down frequency: 1.2 GHz","Memory","Internal memory: 16 GB","Maximum internal memory: 48 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: On-board + SO-DIMM","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash)","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA Quadro T500","On-board graphics card model: Intel Iris Xe Graphics","Discrete graphics card memory: 4 GB","Discrete graphics memory type: GDDR6","Audio","Audio chip: Realtek ALC3287","Audio system: Dolby Audio","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Yes","Number of microphones: 2","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Front camera HD type: HD","Privacy camera: Yes","Privacy type: Privacy shutter","Network","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","WLAN controller model: Intel Wi-Fi 6 AX201","WLAN controller manufacturer: Intel","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 5.2","Near Field Communication (NFC): No","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","HDMI version: 2.0","Thunderbolt 4 ports quantity: 2","Intel® Thunderbolt 4: Yes","Combo headphone/mic port: Yes","USB Type-C DisplayPort Alternate Mode: Yes","USB Power Delivery: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: Yes","Pointing device: ThinkPad UltraNav","Keyboard language: UK English","Keyboard backlit: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Processor special features","Intel Trusted Execution Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Stable Image Platform Program (SIPP): No","Intel Software Guard Extensions (Intel SGX): No","Idle States: Yes","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Battery","Battery capacity: 57 Wh","Battery technology: Lithium Polymer (LiPo)","Battery life (max): 9.3 h","Fast charging: Yes","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Smart card reader: Yes","Trusted Platform Module (TPM): Yes","Password protection: Yes","Password protection type: Power on, Supervisor","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 5 - 43 °C","Operating relative humidity (H-H): 8 - 95%","Storage relative humidity (H-H): 5 - 95%","Sustainability","Sustainability certificates: ENERGY STAR, TCO, EPEAT Gold, RoHS","Weight & dimensions","Weight: 1.75 kg","Width: 365.8 mm","Depth: 248 mm","Height: 19.1 mm","Logistics data","Harmonized System (HS) code: 84713000"