location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB Portable Diskette Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Portable Diskette Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05K9276
Category:
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:58:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Carry-in
Long product name Lenovo USB Portable Diskette Drive :
The long product name of Lenovo USB Portable Diskette Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Portable Diskette Drive
More>>>
Lenovo USB Portable Diskette Drive:
The official description of Lenovo USB Portable Diskette Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This super-slim, lightweight, sturdy and attractive USB-attached diskette drive takes its power requirements from the USB port. No external power adapter is required, making this diskette drive fully mobile. The USB Portable Diskette Drive reads and writes both 1.44MB and 720KB diskette media. Industry standard USB connectivity offers convenient attachment to most notebooks and desktop systems with an available and functional USB port. Refer to the Options Compatibility Matrix for details of supported IBM systems.

Features & Benefits:

USB plug and play connectivity - Convenient access and installation via the USB port found on most current notebooks and desktop systems.
Low power requirements - All the power needed is delivered via the USB port so no external power adapter is required, giving complete mobility while travelling or remote from power outlets.
Extremely small form factor - Lightweight and small footprint for improved mobility and minimal space requirements.

Short summary description Lenovo USB Portable Diskette Drive:
This short summary of the Lenovo USB Portable Diskette Drive data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Portable Diskette Drive, USB, 100 ms, Microsoft Windows 98; Microsoft Windows 2000; Microsoft Windows XP, 230 g, 140 x 103 x 16.6 mm, 1.44 MB

Long summary description Lenovo USB Portable Diskette Drive:
This is an auto-generated long summary of Lenovo USB Portable Diskette Drive based on the first three specs of the first five spec groups.

Lenovo USB Portable Diskette Drive. Interface: USB, Access time: 100 ms, Compatible operating systems: Microsoft Windows 98; Microsoft Windows 2000; Microsoft Windows XP. Weight: 230 g. Dimensions (WxDxH): 140 x 103 x 16.6 mm. Diskette drive memory: 1.44 MB. I/O ports: USB

Features
Interface *
USB
Access time
100 ms
Diskette drive memory
1.44 MB
Compatible operating systems
Microsoft Windows 98; Microsoft Windows 2000; Microsoft Windows XP
Weight & dimensions
Weight
230 g
Ports & interfaces
I/O ports
USB
Other features
Dimensions (WxDxH)
140 x 103 x 16.6 mm