location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VDDK4MS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo E7600 3.06 GHz
  • - 48.3 cm (19") HD+ 1600 x 900
  • - 4 GB DDR2-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD-RW
  • - Intel® GMA X4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7600 (3.06 GHz), 4096MB DDR2, 500GB HDD, 7200 RPM, 19" (16:10), Gigabit Ethernet, 6x USB 2.0, VGA, Intel GMA X4500, DVD-RW, Windows 7 Professional 64-bit, Black
More>>>
Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black:
The official description of Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre A Series All-in-one PC is an impressive innovation to the Think-brand portfolio. Smart, secure, and commercial-grade, the A70z disguises advanced PC technology in an elegant and affordable design that is built to meet the challenges facing organizations today and tomorrow.

All-in-One PCs, which combine a desktop and monitor into one unit, are a clever hybrid of the best features that consumer and business PCs have to offer. They represent a shift in the PC industry to smaller and more energy-efficient systems. The 19” widescreen A70z with brilliant LCD display technology is Lenovo’s stylish and reliable answer, allowing users to save space, work with complete convenience, and go green — all without compromising performance. The system is powered by Intel® Core™2 Duo processors to give businesses a solid performance foundation along with application compatibility.

Other AIO PCs in the same price band use ultra- low-voltage Intel® Atom™ processors, while the A70z offers models with powerful, next-generation Intel® Core™ 2 Duo processors and DirectX® 10 onboard graphics for a performance boost.

By the numbers, the energy-efficient A70z can save users $65 per year on their power bill, and can help save up to 70% of a workspace over a traditional tower and 19” widescreen LCD monitor. Cable clutter disappears, and only plug is needed on wireless models – for the power supply. The A70z has a strong, stylish metallic leg for adjustable desk placement and is very slim (starting at only 2.4”, or 62 mm). This means you can wall mount the A70z, as its convenient carry-handle and metal desk stand can be removed.
Lenovo ThinkCentre A70z key features include:
- Easy access for quick hard drive and memory upgrades (easy to service)
- Simple maintenance to extend PC lifecycle
- Built-in PC management tools for lower IT costs
- High-end components for high-quality performance
- Easy plug-and-play design for quick box-to-boot time
- Preloaded productivity software
- Optional Webcam and built-in microphone
- Speakerphone-quality speakers
- Preloaded Skype™ software to maximize VoIP capabilities
With the ThinkCentre A70z, customers can outfit their office with PCs as progressive as their business. And for many businesses, style is their brand identity.

Short summary description Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre 70z, 48.3 cm (19"), HD+, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre 70z Intel® Core™2 Duo E7600 48.3 cm (19") 1600 x 900 pixels 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre 70z. Display diagonal: 48.3 cm (19"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7600
Processor cores
2
Processor threads
2
Processor frequency *
3.06 GHz
Processor cache
3 MB
Processor cache type
L2
Thermal Design Power (TDP)
65 W
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
FSB
Processor codename
Wolfdale
Processor series
Intel Core 2 Duo E7000 Series
FSB Parity
No
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
CPU multiplier (bus/core ratio)
11.5
Processing Die size
82 mm²
Conflict-Free processor
No
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA X4500
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Serial ports quantity
1
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® G41 Express
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
41495
Weight & dimensions
Width (with stand)
472 mm
Depth (with stand)
73 mm
Height (with stand)
356 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
Intel
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display included
Yes
Modem type
No
Networking features
Gigabit Ethernet
Number of processors installed
1
Power supply
130 W