location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4")

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NF5DEMD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.1 cm (15.4") 1680 x 1050 pixels
  • - 667 MHz
  • - Ethernet LAN
  • - 90 W
Warranty: One year parts and labour (system battery: one year)
Long product name Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4") :
The long product name of Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell
More>>>
Short summary description Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4"):
This short summary of the Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell, 39.1 cm (15.4"), 1680 x 1050 pixels

Long summary description Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4"):
This is an auto-generated long summary of Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4") based on the first three specs of the first five spec groups.

Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Processor
Processor cache
3 MB
Processor front side bus
800 MHz
Number of processors supported
1
Maximum number of SMP processors
1
Memory
Memory clock speed
667 MHz
Maximum internal memory *
4 GB
Storage
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.128 GB
Maximum resolution
2048 x 1536 pixels
Audio
Speaker power
2 W
Network
Ethernet LAN
Yes
Battery
Battery voltage
10.8 V
Power
AC adapter power
90 W
Weight & dimensions
Depth
260 mm
Height
35 mm
Height (imperial)
3.3 cm (1.3")
Technical details
Seek time
12 ms
Other features
Infrared data port
No
Memory bus
128 bit
Audio quality
24 bit
Access time
150 ms
Average latency
4.17 ms
Data transfer rate
15.7 Mbit/s
Floppy drive installed
No
Number of speakers
2
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:49:17
Uk has collected 21 expert reviews for Lenovo ThinkPad R61, 160GB, 2GB, 15.4 in WSXGA+ BT, Intel Wireless WiFi Link 4965 AGN, Multiburner, Bluetooth, Fingerprint, 6 Cell 39.1 cm (15.4") and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-25 02:49:17
A classic ThinkPad, the Lenovo ThinkPad R61 is full of nice features you dont usually find in a laptop, such as the ThinkLight, an LED that illuminates the keyboard. See our Laptop Advisor website for expert reviews of today’s best laptops, plus re...
Bottom line The £800 ThinkPad R61 is a nicely designed machine that deserves consideration as a travel-worthy portable. Carla Thornton Lowest online price: £N/A...
80%
Zdnet.com.au
Updated:
2014-05-25 02:49:17
Not content to just add the latest Santa Rosa specs to its current lineup, Lenovo rolled out two new ThinkPad models, including the ThinkPad R61 (the other is the T61 in the higher-end ThinkPad T series). The 14.1-inch R61 includes all the important pa...
Good Widescreen display, Internal roll cage, 802.11n WiFi, Very small AC adapter.
Bad New Centrino technology doesnt offer outsize performance gains.
Bottom line The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could woo home users along with its legion of fans among business travelers.
76%
zdnet.co.uk
Updated:
2014-05-25 02:49:17
The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could expand its appeal beyond its legion of fans among business travellers.
Good Widescreen display, Internal roll cage protects the LCD screen, DraftN WiFi support, Dedicated graphics, Very small AC adapter...
Bad New Santa Rosa Centrino technology doesnt offer outsize performance gains...
Bottom line The IBM blueprint is still evident in the Lenovo ThinkPad R61, but the addition of a wide-screen display and all the latest Centrino Duo tricks make this a ThinkPad that could expand its appeal beyond its legion of fans among business travellers...
75%
Geek.com
Updated:
2014-05-25 02:49:17
If you are looking for an affordable notebook, a ThinkPad is generally not something that comes to mind. These models are known for their use in the workplace so when it comes to buying something basic for the home or something for a student to bring t...
0%
laptoplogic.com
Updated:
2014-05-25 02:49:17
Does this ThinkPad have what it takes under the dark exterior? Let this review bring you inside!...
Good Powerful processor, Discrete Graphics Card, Productive Lenovo ThinkVantage Software...
Bad Uninspired Design (not much to look at), Lack of Video Output Options (DVI, HDMI), Low Audio Power, Small Touchpad...
Bottom line The ThinkPad R61 is a significant piece of hardware. It packs above-average processing power and 128 MB of discrete graphics, so if you’re a business traveler who does some light gaming, you’ll enjoy this offering from Lenovo. Although so...
70%
siliconrepublic.com
Updated:
2014-05-25 02:49:17
PROS: Solid internet experience CONS: Slow boot-up...
0%
thinkcomputers.org
Updated:
2014-05-25 02:49:17
Earlier in the year Lenovo announced a few new models to their ThinkPad line, the R61 was one of them. R-Series ThinkPads were considered more of a value notebook than anything. People who could not afford the pricey T-Series ThinkPads would get an R...
Good Small and light, Good graphics performance, Integrated Webcam, ThinkVantage Productivity Center, Fingerprint Reader, Both trackpoint and touchpad...
Bad Vertical USB ports could be a problem for some, Touchpad buttons a bit small...
Bottom line Once again Lenovo has overwhelmingly impressed me with another ThinkPad. My biggest surprise with the ThinkPad R61 is the graphics capability. When you hear the name ThinkPad you dont really think of a laptop to play games on, but the R61 is very cap...
100%
notebookcheck.net
Updated:
2014-05-25 02:49:17
Thinkpad in plastics If youd like a Thinkpad, but are put off by the high price, you could consider the Thinkpad R series. Although made of plastics instead of magnesium alloy, the well-known Thinkpad qualities have been retained unchanged. The case i...
Bottom line Lenovo Thinkpad R61In total we were surprised that the cheap line of the Thinkpad series scored that well. Besides the thicker case which leads to a higher total weight, the R61 is very similar to the T61.The case does not seem as high-quality as the magn...
87%
pcworld.com_techhive.com
Updated:
2014-05-25 02:49:17
Lenovo ThinkPad R61 Slim size and light weight make the R61 ideal for taking on the road. Its battery life is unimpressive, however. Recommend this story? Yes No Please Wait... A classic ThinkPad, the R61 is full of nice features you dont usually find...
Good Comfortable keyboard...
Bad Poor sound...
Bottom line Slim size, light weight, and keyboard illumination make the R61 ideal for taking on the road.
82%
Laptopmag.com
Updated:
2014-05-25 02:49:17
Lenovos latest widescreen business notebook offers plenty of processing and graphics muscle in a durable, lightweight design.
Good Powerful processor and Wi-Fi throughput, Enhanced LCD durability with top-cover rollcage, Very good graphics performance, Quiet fan...
Bad Relatively short battery life, Low speaker volume...
Bottom line Although Lenovos R series of ThinkPads has always delivered exceptional value, its lacked the sleekness of the venerable T series. With the ThinkPad R61-14W, Lenovo adds a thinner build, a widescreen display, and Intels Next Generation Centrino Proc...
70%
computershopper.com
Updated:
2014-05-25 02:49:17
The Lenovo ThinkPad R61 represents just about everything a business thin-and-light notebook should be, with its comfortable, durable design, cutting-edge wireless connectivity, and top-notch application performance driven by Intels Santa Ros...
Good Durable design; high-resolution wide-screen display; comfortable keyboard; modular bay; lots of network connectivity options; highly configurable; superior application performance; three-year warranty...
Bad Not as portable as some business thin-and-lights; high-resolution screen makes text too small; no media-control buttons; poor battery life...
Bottom line The fully featured ThinkPad R61 would have its business thin-and-light competition beat, if it wasnt for its disappointing battery life...
76%