location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i3400 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1947506 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771947507 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1947506 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plain paper
  • - Maximum scan size: 305 x 4100 mm Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 75 W
  • - Scanning noise level: 60 dB
Warranty: 12 months
Long product name Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey :
The long product name of Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak i3400 Scanner
More>>>
Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey:
The official description of Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, powerful and built to last, the most affordable scanners mean no compromises
Designed to handle paper sizes up to A3 and cope with low or large paper volumes right up to the recommended maximum of 20,000 pages per day, the Kodak i3000 Series Scanners are ruggedly built to deliver consistent throughput and uptime - perfect for office environments where reliability, performance and image quality are key.

And given the ever increasing demand on budgets and need to deliver return on investment from IT spend, the i3000 Series Scanners are competitively priced and come with a one year onsite warranty. An upgrade to the Perfomance Plus service contract is also available.

Petite dimensions. Powerhouse performance
The Kodak i3000 Series Scanners are compact and measure just 43 x 37 cm. Users benefit from two paper path options: rotary or straight through. This means that long (up to 4.1 metres), thick or unbendable documents can be catered for without risk of damage.

An optional post scan rear-side imprinter is also offered as an option should you need to prove that documents have been successfully scanned.

All Kodak i3000 Series Scanners come bundled with Kodak Capture Pro Software Limited Edition and are compatible with Kodak Asset Management Software.

The Kodak i3000 Series Scanners. Powerful. Compact. Affordable. And built to cope with whatever you throw at them.

Overview
Four competitively priced models complete the range:
- The Kodak i3200 is designed to handle 50 pages per minute.
- The Kodak i3400 is rated at 90 pages per minute for customers with greater document volumes.
- The i3250 and i3450 scanners feature an integrated DIN-A4 book edge flatbed for bound, stapled or exception items.

Features to guarantee document management success
- Scan at 300 dpi with full speed - perfect for OCR applications where image clarity is key.
- Intelligent Document Protection in combination with Ultrasonic Multi-Feed detection helps to save documents from physical damage caused by staples or obstructions in the paper path.
- Built-in Perfect Page technology optimises image quality: colour detection, brightness and contrast adjustment, auto crop, blank
sheet detection and many more.
- Optional DIN-A4 and DIN-A3 flatbed accessories, and a post scan rear-side imprinter.
- Compatible with Windows, Linux and Apple Macintosh OS.

Short summary description Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey:
This short summary of the Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak i3400 Scanner, 305 x 4100 mm, 600 x 600 DPI, 24 bit, 8 bit, 90 ppm, 90 ppm

Long summary description Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey:
This is an auto-generated long summary of Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey based on the first three specs of the first five spec groups.

Kodak i3400 Scanner. Maximum scan size: 305 x 4100 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, Grey, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 20000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 250 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Plain paper, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Missions accomplished.
Missions accomplished.

The Kodak i3000 Series delivers consistently high throughput. Whether you're scanning in color or black and white, at 200 or 300 dpi, images, text or mixed-size documents — it doesn't matter, it just gets done.

Give productivity a major lift.

Stack up the work. With a 250-sheet feeder/elevator you can neatly and efficiently scan large or small batches with ease. Our design ensures continuous throughput with rapid-fire scanning and less risk of jamming.

Tear through work, not paper.
Tear through work, not paper.

Intelligent Document Protection is on duty for every document you scan. So scan fearlessly, with the assurance that your documents — and the information they contain — are protected.

Better than ever.
Better than ever.

Kodak Alaris' Perfect Page technology optimizes image quality and intelligently manages a host of image processing tasks. It all happens automatically, with every scan.

Intelligent by design.
Intelligent by design.

Scanning is really only half the story. Configuring image profiles, defining job names and file destinations, and distributing information is truly crucial. That's where Kodak Alaris' Smart Touch functionality takes over. It streamlines repetitive tasks like filing to your server, simplifies distribution of content, and makes access to your data easy, whether you're in the office or out on the road.

Works incredibly well with others.
Works incredibly well with others.

Easily integrates with all TWAIN, ISIS, and Linux-based scanning applications so managing your data is just as easy as scanning your documents.

Built to meet the demands of today and the rigors of tomorrow.
Built to meet the demands of today and the rigors of tomorrow.

Make no mistake, these scanners are made to last. Designed to impress your most experienced employees and make life easier for workers who are just getting started. When it comes to getting work done day after day, depend on scanners that truly deliver.

Flexible input for inflexible documents.

Some contracts are not just unbreakable, they're unbendable, too. For those instances, simply choose the straight-through paper path option. This bypasses rotary scanning, enabling you to feed thick or exceptionally long documents right through.

Impact made compact.
Impact made compact.

Proof that a smaller design doesn't have to compromise features. We've managed to engineer heavy-duty features into a device that takes up less space on your desk and less time in your day.

Scanning
Maximum scan size *
305 x 4100 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
90 ppm
ADF scan speed (colour, A4)
90 ppm
Duplex ADF scan speed (b/w, A4)
180 ipm
Duplex ADF scan speed (colour, A4)
180 ipm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
ADF scanner
Product colour *
Black, Grey
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
LED
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
20000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
60 dB
Input capacity
Auto document feeder (ADF) input capacity
250 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
Letter
Yes
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
75 W
Power consumption (standby)
2.8 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4000 MB
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 14.04
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
59 - 95 °F
Certificates
Certification
AS/NZS CISPR 22:2009 + A1:2010 Class B (C-Tick Mark), CAN/CSA-C22.2 No. 60950-1-07 (C-UL Mark), Canada ICES-003 Issue 5 (Class B), GB4943.1:2011, GB9254:2008 (Class B), GB 17625.1:2003 Harmonics (CCC "S&E" Mark), EN 55022:2010 ITE Emissions (Class B), EN 61000-3-3 Flicker, EN 55024:2010 ITE Immunity (CE Mark), EN 60950-1:2006 + A11, A12, A1 (TUV GS Mark), IEC 60950-1, CISPR 22:2008 (Class B), VCCI V3/2012.04 (Class B), CNS 13438:2006 (Class B), CNS 14336-1 (BSMI Mark), UL 60950-1:07 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class B), Argentina S-Mark
Weight & dimensions
Width
431.8 mm
Depth
371 mm
Height
238 mm
Weight
15.8 kg
Packaging content
Bundled software
Capture Pro Limited Edition, Asset Management, NewSoft Presto! PageManager
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 25 (IR 2 of 5), EAN-13, EAN-8, U.P.C.
PC connection
USB 2.0
Scan technology
Dual CCD
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:55
Uk has collected 1 expert review for Kodak i3400 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 21:11:55
For offices that need to scan at up to tabloid size, the Kodak i3400 Scanner ($5,495) delivers an impressive level of capability to go along with its hefty price. With a 250-sheet input tray and recommended daily volume of up to 20,000 pages, it's suitabl...
Good Duplexer and 250-sheet automatic document feeder. Handles tabloid (11-by-17-inch) and larger paper. Recommended daily maximum is 20,000 sheets.
Bad Can define only nine profiles. Adds significant time for the text recognition step when saving to searchable PDF format...
Bottom line The Kodak i3400 Scanner can be a good fit for a large workgroup or office with heavy-duty scan needs, including projects utilizing tabloid-size output...
70%
Brand Image Product code Product Stock Price from
Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1140003 i3300 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey Kodak i3450 Scanner ADF scanner 600 x 600 DPI A3 Grey
(show image)
1992874 i3450 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3250 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3250 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1420975 i3250 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey
(show image)
1641745 i3200 Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)