location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1596832
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1596832 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771596835 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:30:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Red
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Kodak
  • - 9 pc(s)
Long product name Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red :
The long product name of Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak Enhanced Printer Red Cartridge for i600/i700/i800/i1800/i1400/i2900/i3000/i4000/i5000 Series
More>>>
Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red:
The official description of Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

9 cartridges / pkg. (3 packs of 3 cartridges).
Typical life is between 1,200,000 and 1,700,000 characters per ink cartridge based on font size being used.

Short summary description Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red:
This short summary of the Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris 1596832, Red, Pigment-based ink, 9 pc(s)

Long summary description Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red:
This is an auto-generated long summary of Kodak Alaris 1596832 ink cartridge 9 pc(s) Original Red based on the first three specs of the first five spec groups.

Kodak Alaris 1596832. Colour ink type: Pigment-based ink, Printing colours: Red, Quantity per pack: 9 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Kodak i600, i700, i1400, i4000
Quantity per pack *
9 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Red
Brand compatibility *
Kodak
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)