Kodak Alaris logo

Kodak i5850S ADF scanner 600 x 600 DPI A3 Black, Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152631
Info modified on:
04 Aug 2022, 17:04:07
Short summary description Kodak i5850S ADF scanner 600 x 600 DPI A3 Black, Grey:

Kodak i5850S, 304.8 x 4600 mm, 600 x 600 DPI, 210 ppm, 210 ppm, ADF scanner, Black, Grey

Long summary description Kodak i5850S ADF scanner 600 x 600 DPI A3 Black, Grey:

Kodak i5850S. Maximum scan size: 304.8 x 4600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 210 ppm. Scanner type: ADF scanner, Product colour: Black, Grey. Sensor type: CCD, Daily duty cycle (max): 300000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Media thickness (min): 2.5 cm, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.