Kodak Alaris logo

Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266950
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey:

Kodak i3200 Scanner, 305 x 4100 mm, 600 x 600 DPI, 24 bit, 8 bit, 50 ppm, 50 ppm

Long summary description Kodak i3200 Scanner ADF scanner 600 x 600 DPI A3 Black, Grey:

Kodak i3200 Scanner. Maximum scan size: 305 x 4100 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Black, Grey, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 15000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 250 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.