location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Specific Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB DDR3L 1600MHz Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KCP3L16SS8/4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7406172198072 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 689135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 12:30:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 4 GB DDR3L 1600 MHz
  • - 204-pin SO-DIMM 1 x 4 GB
  • - CAS latency: 11
  • - 1.35 V
Warranty: Lifetime
Long product name Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB :
The long product name of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System Specific Memory, 4GB DDR3L 1600MHz Module
More>>>
Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
The official description of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology offers extremely reliable, high-performance notebook memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your notebook. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Apple (iMac), Dell, Fujitsu, Gateway, HP, Lenovo, NEC, Packard Bell, Panasonic, Samsung, Sony and Toshiba notebooks (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
This short summary of the Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module, 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM, Black, Green

Long summary description Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB:
This is an auto-generated long summary of Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module memory module 1 x 4 GB based on the first three specs of the first five spec groups.

Kingston Technology System Specific Memory 4GB DDR3L 1600MHz Module. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11, Product colour: Black, Green

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
11
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3L
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory bus
64 bit
Memory ranking
1
Memory voltage
1.35 V
Module configuration
512M x 64
Memory type
PC3-12800
Product colour
Black, Green
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Compatible products
Acer: Aspire All-in-One Z3 Series AZ3-600-xxxx, Aspire All-in-One Z3 Series AZ3-605-xxxx, Aspire E Series E3-111-xxxx, Aspire E Series E3-112M-xxxx, Aspire E Series E5-411-xxxx, Aspire E Series E5-421-xxxx, Aspire E Series E5-471-xxxx, Aspire E Series E5-471G-xxxx, Aspire E Series E5-471P-xxxx, Aspire E Series E5-472G, Aspire E Series E5-473xx-xxx, Aspire E Series E5-511-xxxx, Aspire E Series E5-511G, Aspire E Series E5-511P-xxxx, Aspire E Series E5-521-xxxx, Aspire E Series E5-551-xxxx, Aspire E Series E5-551G-xxxx, Aspire E Series E5-571-xxxx, Aspire E Series E5-571G-xxxx, Aspire E Series E5-571P-xxxx, Aspire E Series E5-572G, Aspire E Series E5-573x-xxx, Aspire E Series E5-574G-xxx, Aspire E Series E5-721-xxxx, Aspire E Series E5-771/G-xxxx, Aspire E Series E5-772G, Aspire E Series ES1-111M-xxxx, Aspire E Series ES1-111x-xxxx, Aspire E Series ES1-131-xxx, Aspire E Series ES1-311-xxxx, Aspire E Series ES1-411-xxxx, Aspire E Series ES1-511-xxxx, Aspire E Series ES1-512-xxxx, Aspire E Series ES1-520-xxxx, Aspire E Series ES1-531-xxxx, Aspire E Series ES1-711-xxxx, Aspire E1-410 Series, Aspire E1-422 Series, Aspire E1-430/430P Series, Aspire E1-432 Series, Aspire E1-470 Series, Aspire E1-472 Series, Aspire E1-472G Series, Aspire E1-472P Series, Aspire E1-4x2 Series, Aspire E1-4x2G Series, Aspire E1-510/P Series, Aspire E1-522-xxx, Aspire E1-5x2/G Series, Aspire E1-7x2/G Series, Aspire E3-111 (E11) Series, Aspire F Series F5-571, Aspire R 11 Series R3-131T-xxxx, Aspire R 14 Series R3-471TG, Aspire R 14 Series R3-471xxx, Aspire R7 Series R7-572/G, Aspire TC-601, Aspire U5 Series AU5-620, Aspire V 13 Series, Aspire V Nitro VN7-xx1G (DDR3L), Aspire V3 Series V3-111P-xxx, Aspire V3 Series V3-112P-xxx, Aspire V3 Series V3-331-xxx, Aspire V3 Series V3-371-xxx, Aspire V3 Series V3-472P-xxx, Aspire V3 Series V3-572G-xxx, Aspire V3 Series V3-572P-xxx, Aspire V3 Series V3-572PG-xxxx, Aspire V3 Series V3-575G, Aspire V3 Series V3-575T, Aspire V3 Series V3-772G-xxx, Aspire V5 Series V5-121-xxx, Aspire V5 Series V5-122P-xxx, Aspire V5 Series V5-123-xxx, Aspire V5 Series V5-132P-xxx, Aspire V5 Series V5-473Px, Aspire V5 Series V5-552P-xxx, Aspire V5 Series V5-561xxx Series, Aspire V5 Series V5-572P-xxxx, Aspire V5 Series V5-573xx, Aspire V7 Series V7-482xx, Aspire V7 Series V7-582xx, Aspire X Series AXC-603-xxx, Aspire Z Series Z3-605, Aspire Z Series Z3-610, Aspire Z1 Series AZ1-601, Aspire Z1 Series AZ1-611, Aspire Z1 Series AZ1-621, Aspire ZC Series AZC-106, Aspire ZC Series ZC-102, Aspire ZC Series ZC-605, Aspire ZC Series ZC-610, Chromebox CXI Series, Extensa 15 Series 2509, Extensa 15 Series 2510, Revo RL85-xxx, TravelMate B Series B116-M, TravelMate B Series TMB115-M-xxx (w/1 SODIMM), TravelMate B Series TMB115-M-xxx (w/2 SODIMM), TravelMate P2 Series P236-M-xxx (DDR3), TravelMate P2 Series P255-xxx, TravelMate P2 Series P257-M (DDR3), TravelMate P2 Series TMP246-M-xxx, TravelMate P2 Series TMP256-M-xxx, TravelMate P2 Series TMP276-MG-xxx, TravelMate P245-M, TravelMate P4 Series TMP455-xxx, TravelMate P6 Series P645-xxx (w/1 SODIMM), TravelMate P6 Series P645-xxx (w/2 SODIMM), TravelMate TravelMate P4 Series P446-M (DDR3), Veriton 4 Series N4630G, Veriton 4 Series VL4630G-xxx, Veriton 4 Series VN4630G-xxxx, Veriton Z Series VZ2640G-xxxx, Veriton Z Series VZ2660G-xxx; Apple: iMac 27-inch (Late 2013) Core i5/i7, iMac Retina 5K 27-inch (Late 2014) Core i5/i7, iMac Retina 5K 27-inch (Mid 2015); Dell: Inspiron 11 (3135), Inspiron 11 (3137), Inspiron 11 (3138), Inspiron 11 (3147), Inspiron 11 (3148), Inspiron 11 (3158), Inspiron 13 (7347), Inspiron 13 (7348), Inspiron 13 (7359), Inspiron 14 (7000 Series), Inspiron 14 (3437), Inspiron 14 (3442), Inspiron 14 (3443), Inspiron 14 (3451), Inspiron 14 (3452), Inspiron 14 (3458), Inspiron 14 (5442), Inspiron 14 (5447), Inspiron 14 (5448), Inspiron 14 (5458), Inspiron 14 (5459), Inspiron 14 (n5437), Inspiron 14R (5437), Inspiron 14V (3516), Inspiron 15 (3521), Inspiron 15 (3531), Inspiron 15 (3537), Inspiron 15 (3541), Inspiron 15 (3542), Inspiron 15 (3543), Inspiron 15 (3551), Inspiron 15 (3558), Inspiron 15 (5542), Inspiron 15 (5545), Inspiron 15 (5547), Inspiron 15 (5548), Inspiron 15 (5555), Inspiron 15 (5558), Inspiron 15 (5559), Inspiron 15 (7537), Inspiron 15 (7548), Inspiron 15 (7559), Inspiron 15 (7568), Inspiron 15R (5521), Inspiron 15R (5537), Inspiron 17 (5748), Inspiron 17 (5755), Inspiron 17 (5758), Inspiron 17 (7737), Inspiron 17 (7746), Inspiron 17R (3737), Inspiron 17R (5737), Inspiron 20 (3043), Inspiron 23 5348, Inspiron 23 2350, Inspiron 3646, Inspiron M531R, Inspiron Micro (3050), Latitude 12 5000 (E5250) 4th Gen Intel Core, Latitude 12 5000 (E5250) 5th Gen Intel Core, Latitude 12 7000 Series (E7250/7250), Latitude 13 (3340), Latitude 13 (3350), Latitude 13 (7350), Latitude 14 3000 Series (3440), Latitude 14 3000 Series (3450), Latitude 14 5000 Series (E5440), Latitude 14 5000 Series (E5450), Latitude 14 5000 Series (E5540), Latitude 14 7000 Series (E7450), Latitude 14/15 3000 Series (3550), Latitude 15 3000/Latitude 3540, Latitude 15 5000 (E5550/5550) 4th Gen Intel Core, Latitude 15 5000 (E5550/5550) 5th Gen Intel Core, Latitude 3150, Latitude 3300, Latitude 3330, Latitude 3340, Latitude 3470, Latitude 3540, Latitude 5000 14 (E5440), Latitude 7000 12 (E7240), Latitude 7000 14 (E7440), Latitude E5440, Latitude E5540, Latitude E6440, Latitude E6540, Latitude E7240, Latitude E7440, Latitude Rugged Extreme 12 (7204), Latitude Rugged Extreme 14 (7404), Optiplex 3020 Micro, Optiplex 3030 All-in-One, Optiplex 3040M, Optiplex 9010 All-in-One, Optiplex 9020 All-in-One, Optiplex 9020M, Optiplex 9030 All-in-One, Precision M2800, Precision M3800, Precision Mobile Workstation M4800, Precision Mobile Workstation M6800, Vostro 14 (3446), Vostro 14 (3458), Vostro 14 (3459), Vostro 2521, Vostro 3558, Vostro 360, XPS 18 (1810), XPS 18 (1820); Fujitsu: CELSIUS H730, ESPRIMO FH52/M, Esprimo WF1/M, LIFEBOOK A514, LIFEBOOK A544, LIFEBOOK A555, LIFEBOOK A555/G, LIFEBOOK A564, LIFEBOOK A574/K, LIFEBOOK AH544/G32, LIFEBOOK AH564, LIFEBOOK E544, LIFEBOOK E554, LIFEBOOK E734, LIFEBOOK E744, LIFEBOOK E754, LIFEBOOK S904, LIFEBOOK S935, LIFEBOOK T725, LIFEBOOK T734, LIFEBOOK T935, LIFEBOOK U554, LIFEBOOK U745, LIFEBOOK U904 Ultrabook, LIFEBOOK UH554, LIFEBOOK UH574, Mainboard D3243-S; Gateway: NE Notebook NE51006u, NE Notebook NE52206m, NE Notebook NE52207m, NE Notebook NE52208m, NE Notebook NE52209m, NE Notebook NE52214u, NE Notebook NE52215u, NE Notebook NE52224u, NE Notebook NE57203m, NE Notebook NE72213u, NE Notebook NE72219u, NE Notebook NE72224u, NV Notebook NV510P04u; HP/Compaq: 110 Desktop 110-430, 110 Desktop 110-501d, 110 Desktop 110-502d, 14 Series Notebook 14-d003la, 14 Series Notebook 14-d004tx, 14 Series Notebook 14-d005tx, 14 Series Notebook 14-d006tu, 14 Series Notebook 14-d007tx, 14 Series Notebook 14-d012au, 14 Series Notebook 14-d020la, 14 Series Notebook 14-d028la, 14 Series Notebook 14-d034la, 14 Series Notebook 14-d042la, 14 Series Notebook 14-d050tu, 14 Series Notebook 14-d054tu, 14 Series Notebook 14-g100la, 14 Series Notebook 14-r001tu, 14 Series Notebook 14-r002la, 14 Series Notebook 14-r002tu, 14 Series Notebook 14-r003la, 14 Series Notebook 14-r003tu, 14 Series Notebook 14-r005la, 14 Series Notebook 14-r006nf, 14 Series Notebook 14-r013la, 14 Series Notebook 14-r016la, 14 Series Notebook 14-r021la, 14 Series Notebook 14-r021tu, 14 Series Notebook 14-r022la, 14 Series Notebook 14-r024tx, 14 Series Notebook 14-r025tx, 14 Series Notebook 14-r032tu, 14 Series Notebook 14-r033tu, 14 Series Notebook 14-r101tx, 14 Series Notebook 14-r117tu, 14 Series Notebook 14-r200ne, 14 Series Notebook 14-r200np, 14 Series Notebook 14-r201ne, 14 Series Notebook 14-r201ng, 14 Series Notebook 14-r201nia, 14 Series Notebook 14-r206nv, 14 Series Notebook 14-r211la, 14 Series Notebook 14-r215la, 14 Series Notebook 14-r215tx, 14 Series Notebook 14-r219tx, 14 Series Notebook 14-r220tx, 14 Series Notebook 14-r226tu, 14 Series Notebook 14-r238tu, 14 Series Notebook 14-r250tu, 14 Series Notebook 14-w001la, 14 Series Notebook 14-w002la, 14 Series Notebook 14-w004la, 14 Series Notebook 14-y002la, 14 Series Notebook 14-y005la, 15 Series Notebook 15-a001sf, 15 Series Notebook 15-ac113tu, 15 Series Notebook 15-ac11xxx, 15 Series Notebook 15-ac128tx, 15 Series Notebook 15-ac152tu, 15 Series Notebook 15-ac185nr, 15 Series Notebook 15-ac191tx, 15 Series Notebook 15-ac614tu, 15 Series Notebook 15-ac615tu, 15 Series Notebook 15-ak001la, 15 Series Notebook 15-ak031tx, 15 Series Notebook 15-d000ss, 15 Series Notebook 15-d002sl, 15 Series Notebook 15-d009tx, 15 Series Notebook 15-d010ca, 15 Series Notebook 15-d011tu, 15 Series Notebook 15-d013ca, 15 Series Notebook 15-d014sv, 15 Series Notebook 15-d027cl, 15 Series Notebook 15-d030nr, 15 Series Notebook 15-d035dx, 15 Series Notebook 15-d037dx, 15 Series Notebook 15-d038ca, 15 Series Notebook 15-d040nr, 15 Series Notebook 15-d045nr, 15 Series Notebook 15-d053cl, 15 Series Notebook 15-d069wm, 15 Series Notebook 15-d079wm, 15 Series Notebook 15-d081nr, 15 Series Notebook 15-d082nr, 15 Series Notebook 15-d083nr, 15 Series Notebook 15-d089wm, 15 Series Notebook 15-d090nr, 15 Series Notebook 15-f003dx, 15 Series Notebook 15-f011nr, 15 Series Notebook 15-f014wm, 15 Series Notebook 15-f018ca, 15 Series Notebook 15-f019dx, 15 Series Notebook 15-f039wm, 15 Series Notebook 15-f305dx, 15 Series Notebook 15-f355nr, 15 Series Notebook 15-g000si, 15 Series Notebook 15-g001ax, 15 Series Notebook 15-g007dx, 15 Series Notebook 15-g010dx, 15 Series Notebook 15-g010la, 15 Series Notebook 15-g010nr, 15 Series Notebook 15-g011ca, 15 Series Notebook 15-g011la, 15 Series Notebook 15-g011nr, 15 Series Notebook 15-g012dx, 15 Series Notebook 15-g013cl, 15 Series Notebook 15-g013dx, 15 Series Notebook 15-g014dx, 15 Series Notebook 15-g018dx, 15 Series Notebook 15-g019wm, 15 Series Notebook 15-g020ca, 15 Series Notebook 15-g020nr, 15 Series Notebook 15-g021ca, 15 Series Notebook 15-g021ds, 15 Series Notebook 15-g021nr, 15 Series Notebook 15-g022ds, 15 Series Notebook 15-g023au, 15 Series Notebook 15-g023cl, 15 Series Notebook 15-g023ds, 15 Series Notebook 15-g024ds, 15 Series Notebook 15-g025au, 15 Series Notebook 15-g025ds, 15 Series Notebook 15-g026au, 15 Series Notebook 15-g027au, 15 Series Notebook 15-g027ca, 15 Series Notebook 15-g028ca, 15 Series Notebook 15-g029ca, 15 Series Notebook 15-g031ds, 15 Series Notebook 15-g032ds, 15 Series Notebook 15-g033ds, 15 Series Notebook 15-g034ds, 15 Series Notebook 15-g035ds, 15 Series Notebook 15-g035wm, 15 Series Notebook 15-g036ds, 15 Series Notebook 15-g037ds, 15 Series Notebook 15-g039ca, 15 Series Notebook 15-g039ds, 15 Series Notebook 15-g039wm, 15 Series Notebook 15-g040au, 15 Series Notebook 15-g040ca, 15 Series Notebook 15-g041au, 15 Series Notebook 15-g041ca, 15 Series Notebook 15-g041ds, 15 Series Notebook 15-g042ds, 15 Series Notebook 15-g048ca, 15 Series Notebook 15-g049ca, 15 Series Notebook 15-g050ca, 15 Series Notebook 15-g057cl, 15 Series Notebook 15-g059wm, 15 Series Notebook 15-g060ca, 15 Series Notebook 15-g060nr, 15 Series Notebook 15-g063nr, 15 Series Notebook 15-g067cl, 15 Series Notebook 15-g068ca, 15 Series Notebook 15-g068cl, 15 Series Notebook 15-g069cl, 15 Series Notebook 15-g070nr, 15 Series Notebook 15-g071nr, 15 Series Notebook 15-g072nr, 15 Series Notebook 15-g073nr, 15 Series Notebook 15-g074nr, 15 Series Notebook 15-g075nr, 15 Series Notebook 15-g077nr, 15 Series Notebook 15-g078nr, 15 Series Notebook 15-g080nr, 15 Series Notebook 15-g081nr, 15 Series Notebook 15-g082nr, 15 Series Notebook 15-g083nr, 15 Series Notebook 15-g085nr, 15 Series Notebook 15-g088ca, 15 Series Notebook 15-g090nr, 15 Series Notebook 15-g099nr, 15 Series Notebook 15-g170nr, 15 Series Notebook 15-g201nf, 15 Series Notebook 15-g213la, 15 Series Notebook 15-g220nr, 15 Series Notebook 15-g221ca, 15 Series Notebook 15-g222ca, 15 Series Notebook 15-g230ds, 15 Series Notebook 15-h002sf, 15 Series Notebook 15-r003ns, 15 Series Notebook 15-r030nr, 15 Series Notebook 15-r036tu, 15 Series Notebook 15-r118ne, 15t Series Notebook 15t-xxx / Touch, 17z Series Notebook 17z-xxx, 200 Series Notebook 240 G1, 200 Series Notebook 240 G2, 200 Series Notebook 240 G3 (Core i3/i5), 200 Series Notebook 240 G3 (Pentium/Celeron), 200 Series Notebook 240 G4 (Core i3/i5), 200 Series Notebook 240 G4 (Pentium/Celeron), 2000 Series Notebook 2000-2d02SV, 2000 Series Notebook 2000-2d03SH, 2000 Series Notebook 2000-2d03SIA, 2000 Series Notebook 2000-2d04SE, 2000 Series Notebook 2000-2d05EE, 2000 Series Notebook 2000-2d05SE, 2000 Series Notebook 2000-2d07EIA, 2000 Series Notebook 2000-2d07SE, 2000 Series Notebook 2000-2d27CL, 2000 Series Notebook 2000-2d27DX, 2000 Series Notebook 2000-2d30EW, 2000 Series Notebook 2000-2d30TU, 2000 Series Notebook 2000-2d34TU, 2000 Series Notebook 2000-2d37CL, 2000 Series Notebook 2000-2d60DX, 2000 Series Notebook 2000-2d60NR, 2000 Series Notebook 2000-2d61TU, 2000 Series Notebook 2000-2d82SR, 210 G1 Notebook, 242 Notebook, 245 G2 Notebook, 245 G3 Notebook, 245 G4 Notebook, 245 Notebook, 248 G1 Notebook, 250 G1 Notebook, 250 G2 Notebook, 250 G3 (Core i5/i3) Notebook, 250 G3 (Pentium/Celeron) Notebook, 250 G4 (Core i3/i5) Notebook, 250 G4 (Pentium/Celeron) Notebook, 255 G2 Notebook, 255 G3 Notebook, 255 Notebook, 260 G1 Desktop Mini PC, 340 G1 Notebook, 340 G2 Notebook, 350 G1 Notebook, 350 G2 Notebook, 355 G2 Notebook, 450 Notebook, 455 Notebook, 650 Notebook, All-in-One 18, All-in-One 18-5202la, All-in-One 18-5203la, All-in-One 19-2010t, All-in-One 19-2013la, All-in-One 19-2013w, All-in-One 19-2020xt, All-in-One 19-2050la, All-in-One 19-2052la, All-in-One 20-2115il, All-in-One 20-2231d, All-in-One 20-r130d, All-in-One 21-2040la, All-in-One 22-3012l, All-in-One 22-3110, All-in-One 22-3120TW, All-in-One 22-3130XTB, All-in-One 22-A140XT, All-in-One HP 20-2110in, All-in-One HP 20-2310d, Business Desktop 200 G1 Microtower, EliteBook 720 G1, EliteBook 720 G2, EliteBook 725 G2, EliteBook 725 G3, EliteBook 740 G1, EliteBook 740 G2, EliteBook 745 G2, EliteBook 745 G3, EliteBook 750 G1, EliteBook 750 G2, EliteBook 755 G2, EliteBook 755 G3, EliteBook 820 G1, EliteBook 820 G2, EliteBook 840 G1, EliteBook 840 G2, EliteBook 850 G1, EliteBook 850 G2, EliteBook Folio 9480m, EliteBook Revolve 810 G2 Tablet, EliteBook Revolve 810 G3 Tablet, ENVY Desktop 23-k300hk, ENVY Desktop 23-k302d Recline TouchSmart, ENVY Desktop 23-k310 Recline TouchSmart, ENVY Desktop 23-k310d Recline TouchSmart, ENVY Desktop 23-k311d Recline TouchSmart, ENVY Desktop 23-n010 Beats Special Edition, ENVY Desktop 23-n010xt Beats Special Edition (CTO), ENVY Desktop 23-n012 Beats Special Edition, ENVY Desktop 23-n019 Beats Special Edition, ENVY Desktop 23-n022 Beats Special Edition, ENVY Desktop 23-n100d Beats Special Edition, ENVY Desktop 23-n101d, ENVY Desktop 23-n110xt (CTO), ENVY Desktop 27-k301d Recline TouchSmart, ENVY Desktop 27-k305d Recline TouchSmart, ENVY Notebook 14-j0xxx, ENVY Notebook 14-u003la, ENVY Notebook 15-j001tx, ENVY Notebook 15-j002la, ENVY Notebook 15-j003la, ENVY Notebook 15-j006cl, ENVY Notebook 15-j010us, ENVY Notebook 15-j011nr, ENVY Notebook 15-j012la, ENVY Notebook 15-j013cl, ENVY Notebook 15-j023cl, ENVY Notebook 15-j032nr, ENVY Notebook 15-j035eo, ENVY Notebook 15-j039tx, ENVY Notebook 15-j048tx, ENVY Notebook 15-j054ca, ENVY Notebook 15-j059nr, ENVY Notebook 15-j060us, ENVY Notebook 15-j075nr, ENVY Notebook 15-j084ca, ENVY Notebook 15-j084nr, ENVY Notebook 15-j085nr, ENVY Notebook 15-j092nr, ENVY Notebook 15-j100nf, ENVY Notebook 15-j102la, ENVY Notebook 15-j102sa, ENVY Notebook 15-j106la, ENVY Notebook 15-j108la, ENVY Notebook 15-j113tx, ENVY Notebook 15-j114tx, ENVY Notebook 15-j115tx, ENVY Notebook 15-j116tx, ENVY Notebook 15-j122tx, ENVY Notebook 15-j140na, ENVY Notebook 15-j171nr, ENVY Notebook 15-k001tx, ENVY Notebook 15-k002tx, ENVY Notebook 15-k003tx, ENVY Notebook 15-k019nr, ENVY Notebook 15-k020us, ENVY Notebook 15-k030tx, ENVY Notebook 15-k050la, ENVY Notebook 15-k0xxx, Envy Notebook 15-k118nr, ENVY Notebook 15-k172no, ENVY Notebook 15-k201np, ENVY Notebook 15-k230nr, ENVY Notebook 15-k231tx, ENVY Notebook 15-k240tx, ENVY Notebook 15-q002la, ENVY Notebook 15-q004tx, ENVY Notebook 15-q005tx, ENVY Notebook 15-q006tx, ENVY Notebook 15-q012tx, ENVY Notebook 15-q203tx, ENVY Notebook 15-q207tx, ENVY Notebook 15-q218tx, ENVY Notebook 15t-j000, ENVY Notebook 15t-j100, ENVY Notebook 15z-j100, ENVY Notebook 17-j007tx, ENVY Notebook 17-j020ss, ENVY Notebook 17-j020us, ENVY Notebook 17-j021nr, ENVY Notebook 17-j029nr, ENVY Notebook 17-j040us, ENVY Notebook 17-j044ca, ENVY Notebook 17-j050us, ENVY Notebook 17-j070ca, ENVY Notebook 17-j073ca, ENVY Notebook 17-j083ca, ENVY Notebook 17-j092nr, ENVY Notebook 17-j099nr, ENVY Notebook 17-j100ns, ENVY Notebook 17-j103ef, ENVY Notebook 17-j110tx, ENVY Notebook 17-j111tx, ENVY Notebook 17-j122na, ENVY Notebook 17-j140nf, ENVY Notebook 17-j150la, ENVY Notebook 17-j160nr, ENVY Notebook 17-j170ca, ENVY Notebook 17-j173cl, ENVY Notebook 17-j180ca, ENVY Notebook 17-j184nr, ENVY Notebook 17-j188sf, Envy Notebook 17-k011nr, Envy Notebook 17-k118nr, Envy Notebook 17-k215nf, Envy Notebook 17-k299nb, ENVY Notebook 17-n100nl, ENVY Notebook 17t-j000, ENVY Notebook 17t-j100, ENVY Notebook m6-1279el, ENVY Notebook m6-n010dx, ENVY Notebook m6-n113dx, ENVY Notebook m6-n168ca, ENVY Notebook m6-w101dx, ENVY Pro Ultrabook 4, ENVY Recline 27-k320la Touch All in One, ENVY Rove 20-k001la, ENVY Rove 20-k014us, ENVY Rove 20-k120, ENVY Sleekbook 14-k002la, ENVY Sleekbook 14-k010la, ENVY Sleekbook 14-k010us, ENVY Sleekbook 14-k027cl, ENVY Sleekbook 14-k029tx, ENVY Sleekbook 14-k038tu, ENVY Sleekbook 14-k039tx, ENVY Sleekbook 14-k045tx, ENVY Sleekbook 14-k074ca, ENVY Sleekbook 14-k106la, ENVY Sleekbook 14-k111nr, ENVY Sleekbook 14-k112nr, ENVY Sleekbook 14-k119tx, ENVY Sleekbook m6-ae151dx, ENVY Sleekbook m6-k010dx, ENVY Sleekbook m6-k012dx, ENVY Sleekbook m6-k015dx, ENVY Sleekbook m6-k022dx, ENVY Sleekbook m6-k025dx, ENVY Sleekbook m6-k054ca, ENVY Sleekbook m6-k088ca, ENVY Sleekbook m6-k125dx, ENVY TouchSmart Notebook 15-ae014tx, ENVY TouchSmart Notebook 15-ae023tx, ENVY TouchSmart Notebook 15-ae106la, ENVY TouchSmart Notebook 15-ae116tx, ENVY TouchSmart Notebook 15-j002ea, ENVY TouchSmart Notebook 15-j002sa, ENVY TouchSmart Notebook 15-j003tx, ENVY TouchSmart Notebook 15-j004ea, ENVY TouchSmart Notebook 15-j004sa, ENVY TouchSmart Notebook 15-j005ea, ENVY TouchSmart Notebook 15-j005tx, ENVY TouchSmart Notebook 15-j007cl, ENVY TouchSmart Notebook 15-j009wm, ENVY TouchSmart Notebook 15-j013ea, ENVY TouchSmart Notebook 15-j020us, ENVY TouchSmart Notebook 15-j023tx, ENVY TouchSmart Notebook 15-j046tx, ENVY TouchSmart Notebook 15-j050us, ENVY TouchSmart Notebook 15-j051ea, ENVY TouchSmart Notebook 15-j051ei, ENVY TouchSmart Notebook 15-j051nr, ENVY TouchSmart Notebook 15-j051sa, ENVY TouchSmart Notebook 15-j052nr, ENVY TouchSmart Notebook 15-j053cl, ENVY TouchSmart Notebook 15-j063cl, ENVY TouchSmart Notebook 15-j067cl, ENVY TouchSmart Notebook 15-j070us, ENVY TouchSmart Notebook 15-j073ca, ENVY TouchSmart Notebook 15-j073cl, ENVY TouchSmart Notebook 15-j078ca, ENVY TouchSmart Notebook 15-j080us, ENVY TouchSmart Notebook 15-j0xxx, ENVY TouchSmart Notebook 15t-j000, ENVY TouchSmart Notebook 17-j017cl, ENVY TouchSmart Notebook 17-j023cl, ENVY TouchSmart Notebook 17-j030us, ENVY TouchSmart Notebook 17-j037cl, ENVY TouchSmart Notebook 17-j041nr, ENVY TouchSmart Notebook 17-j043cl, ENVY TouchSmart Notebook 17-j057cl, ENVY TouchSmart Notebook 17-j060us, ENVY TouchSmart Notebook m7-j020dx, ENVY TouchSmart Notebook m7-j178ca, ENVY TouchSmart Ultrabook 14-k120us, ENVY TouchSmart Ultrabook 14t-k100, ENVY Ultrabook 14-k012la, ENVY x360 Notebook 15-u010dx, ENVY x360 Notebook 15-u011dx, ENVY x360 Notebook 15-u110dx, ENVY x360 Notebook 15-u111dx, Mobile Thin Client mt41, Pavilion 23-p009, Pavilion 23-p010, Pavilion 23-p017c, Pavilion 23-p020t (CTO), Pavi
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Weight & dimensions
Width
67.6 mm
Depth
7.9 mm
Height
30 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
x8
Number of pins
204
Replacement for
A6950118 (Dell); A6951103 (Dell); 691740-001 (HP/Compaq); D0H47AV (HP/Compaq); H6Y75AA (HP/Compaq); H6Y75ET (HP/Compaq); H6Y75UT (HP/Compaq); 0B47380 (Lenovo); CF-BAS04GU (Panasonic); CF-BAX04GI (Panasonic); CF-WMBA1104G (Panasonic); CF-WMBA1204G (Panasonic); CF-WMBA1304G (Panasonic); PA5104U-1M4G (Toshiba)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)