location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Miix
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59399848
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black, Silver
  • - 20.3 cm (8") 1280 x 800 pixels IPS
  • - Intel Atom® Z3740 1.33 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 17.5 Wh 7 h
  • - Windows 8.1 32-bit
Long product name Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver :
The long product name of Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" 1280x800 Multi-touch, Intel Atom Z3740 1.33GHz, 2GB LPDDR3 1066MHz, 64GB eMMC, 802.11b/g/n, Bluetooth 4.0, MicroSD, Windows 8.1 32-bit
More>>>
Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:
The official description of Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD (1280x800) Display With IPS Technology
The vibrant 8" wide-view display uses In-Plane Switching (IPS) for vivid colors and nearly 180-degree viewing angles.

Five-Finger Multitouch Technology
Seamlessly integrate with Windows 8 and enjoy more precise control.

Optional Detachable Cover With Stylus
Protect your screen when not in use, or use the cover to hold the tablet upright in stand mode. And with included stylus pen, you can take notes, edit documents or simply doodle on-the-go.

Integrated Webcam
The 2MP front camera and up-to-8MP rear camera will help you enjoy web conferences or online video chats like you're really there.

Veriface™ Face Recognition Software
Your face is your password. The integrated webcam uses stored images of your face to allow you to login quickly and easily, and the program supports multiple users, allowing you to authorize access for the entire family.

Online Connectivity Options
With 802.11 b/g/n WiFi and Bluetooth® 4.0, you’ll be able to connect to the internet wherever you go.

Lenovo Cloud Storage
Protect your important files and data, while also making access to information and file-sharing quick and convenient. Automatically back-up and synchronize data across your home, while enabling access from multiple devices. Data is encrypted on transfer for an extra level of security.

Short summary description Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:
This short summary of the Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Miix 2 8, 20.3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1, Black, Silver

Long summary description Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:
This is an auto-generated long summary of Lenovo Miix 2 8 Intel Atom® 64 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

Lenovo Miix 2 8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Windows 8.1. Product colour: Black, Silver

Display
Display diagonal *
20.3 cm (8")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3740
Processor cores
4
Processor threads
4
Processor boost frequency
1.86 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1M5
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
B2
Tjunction
90 °C
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black, Silver
Performance
GPS (satellite)
No
Position location *
No
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
17.5 Wh
Battery life (max)
7 h
Weight & dimensions
Width
215.6 mm
Depth
131 mm
Height
8.3 mm
Weight
350 g
Packaging content
Keyboard included
No
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Processor socket
BGA 1380
Intel® Virtualization Technology (Intel® VT)
VT-x
Processor ARK ID
76759
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:51:13
Uk has collected 85 expert reviews for Lenovo Miix 2 8 64 GB 20.3 cm (8") Intel Atom® 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2015-09-10 22:51:13
The compact cousin of the Lenovo Miix 2 10 Tablet, the Miix 2 8 is not only the first compact Windows tablet from Lenovo we've reviewed, but one of only a handful of compact Windows tablets on the market. Like its larger stablemate, the 8in Miix 2 is gene...
Bottom line A competent Windows tablet let down by a disappointing screen, the lack of a video output and mediocre build quality...
50%
expertreviews.co.uk
Updated:
2015-09-10 22:51:13
The Miix 2 8 uses a quad-core 1.3GHz Intel Atom Z3740 processor, and is no slouch. In our SunSpider JavaScript benchmark, which tests browser performance, we saw a score of 424.6ms from the Miix 2 8, which means the tablet won't have a problem with compli...
80%
alphr.com
Updated:
2015-09-10 22:51:13
The compact cousin of the Lenovo Miix 2 10in , the Miix 2 8in, is not only the first compact Windows tablet from Lenovo we've reviewed, but one of only a handful of compact Windows tablets on the market. Like its larger stablemate, the 8in Miix 2 is gener...
Bottom line A competent Windows tablet let down by a disappointing screen and a lack of video output...
50%
whatmobile.net
Updated:
2015-09-10 22:51:13
Lenovo has already proved its worth when it comes to solid Windows tablets with its IdeaPad range of premium slates. With the launch of its Miix 2 it is also targeting the mid-range compact tablets sector, where the competition is slim – only the mediocre...
Good Works well at most tasks despite average specs, Bright display, Good sound quality...
Bad Windows 8.1 OS still lags behind rivals, Low on features, Cheaper Android slates have the upper hand...
Bottom line Yes there are better Android slates out there for the same price and Windows will always lag behind its arch OS rivals in the apps and games department, but if you’re a Windows fan looking for a solid compact, then you won’t find much better than the Mi...
70%
techgeek.com.au
Updated:
2015-09-10 22:51:13
Here we have it. Lenovo’s consumer offering of an affordable Windows 8.1 tablet. Now that Windows 8 has been out in the market for some time, we’re starting to see a number of tablets being released. However, we haven’t seen a huge amount of 8-inch tablet...
Good Strong, sturdy build, Good battery life...
Bad Major touchscreen issues, Issues with 1080p content...
Bottom line Lenovo have tried to make a low-cost, decent tablet with an 8-inch screen and an x86 processor to run full Windows 8.1. I am impressed with the strong and sturdy build of the device itself and the overall size and weight is comfortable to use in the hand...
55%
ouritdept.co.uk
Updated:
2015-09-10 22:51:13
Up until the release of the Lenovo Miix 2, you could expect to pay a lot more for a tablet PC running on Windows 8. And if you were looking for a portable tablet that you could tuck into your pocket, chances are you would need to choose one of the smaller...
Good Fast processing performance with an Intel Atom quadcore processor, Compact and lightweight size fits in your purse or pocket, Free access to a license for Microsoft Office Home and Student 2013, Snap View allows you to view multiple apps simultaneously, R...
Bad Average quality front and rear facing cameras, 2GB of RAM is rather small for the 32GB model, No physical keyboard included, No DisplayPort or HDMI output included, Apps tend to freeze up on occasion, Stylus pen and protective storage cover cost extra...
Bottom line It would not be fair to compare the performance of the Lenovo Miix 2 to the Microsoft Surface Pro 2 tablet since the two devices are not meant for the same purpose. The Miix 2 will provide you with access to the functions you need to get through your day...
80%
techradar.com
Updated:
2015-09-10 22:51:13
There's a long-term trend in technology for each generation of new tech to be bigger and more feature-packed than the last. But tablet PCs such as the Lenovo Miix 2 8 resolutely buck that trend. In some ways spurred on by the success of the iPad mini, man...
Good Light, Nice design, Good startup speeds, Nice screen, Decent price...
Bad Not that powerful, Full version of Windows 8.1 is wasted, Not much space on 32GB versions...
Bottom line For a small tablet that's easy to hold and carry around, the Lenovo Miix 2 8 doesn't get much wrong. It's certainly one of the nicer 8-inch Windows 8.1 tablet's we've tried. For simple tasks and running full-screen apps, the Lenovo Miix 2 8 performs well...
80%
techradar.com/au/
Updated:
2015-09-10 22:51:13
There's a long-term trend in technology for each generation of new tech to be bigger and more feature-packed than the last. But tablet PCs such as the Lenovo Miix 2 8 resolutely buck that trend. In some ways spurred on by the success of the iPad mini, man...
Good Light, Nice design, Good startup speeds, Nice screen, Decent price...
Bad Not that powerful, Full version of Windows 8.1 is wasted, Not much space on 32GB versions...
Bottom line For a small tablet that's easy to hold and carry around, the Lenovo Miix 2 8 doesn't get much wrong. It's certainly one of the nicer 8-inch Windows 8.1 tablet's we've tried. For simple tasks and running full-screen apps, the Lenovo Miix 2 8 performs well...
80%
techadvisor.co.uk
Updated:
2015-09-10 22:51:13
The original Miix was a 10-inch tablet that included a wraparound keyboard cover so that you could use it like a laptop when you needed to do some typing. In contrast, the new Miix 2 8 is a straightforward 8-inch Windows tablet that you can fit into your...
Bottom line With its attractive, compact design and sub-£300 price tag the Miix 2 8 is one of the new Windows tablets that provides a more affordable alternative to the Microsoft Surface. It can't go head-to-head with the iPad and Android tablets in terms of apps, bu...
70%
thunderbaylive.com
Updated:
2015-09-10 22:51:13
Lisa Gade compares three 8″ Windows 8.1 tablets, the Dell Venue 8 Pro, Lenovo Miix 2 8 and the Toshiba Encore. All run on a 1.33GHz Intel Atom Bay Trail quad core CPU with 2 gigs of RAM and 32 or 64 gigs of storage. They ship with Windows 8.1 32 bit, and...
0%
dailystar.co.uk
Updated:
2016-01-06 08:45:38
The Lenovo Miix2 runs on the new Window 8.1 operating systemIT'S been a good week for Windows fans.Yesterday saw the launch of Windows 8.1 and now comes a new tablet running the operating system.Chinese tech company Lenovo has announced The Miix2 will be...
0%
chip.com.my
Updated:
2016-12-15 03:22:16
Lenovo has been productive throughout the year, and this month, they loaned us the recently launched Miix 2 8, which combines the best of both worlds of a tablet and a laptop all within a smaller and easier to carry around form factor.The Miix 2 provides...
Good Very versatile, Smooth performance, Able to use desktop software...
Bad Desktop mode has low touch sensitivity, Low max Volume...
Bottom line After taking a good look at the Lenovo Miix 2 8, we would definitely suggest this device to those looking for a smaller solution to a laptop but prefer the easy navigation of a tablet. Despite the small flaws from its volume level and touch screen on the...
0%
yugatech.com
Updated:
2016-12-15 03:22:17
The IdeaPad Miix 2 8-inch is among the new breed of 8-inch Windows tablets that poses to become a good replacement to the decade old netbooks. They're as affordable, more powerful, more portable with almost the same battery life and yet offers the same fe...
Good Good performance, Versatile platform and ecosystem, Impressive battery life, Very Affordable, Expandable internal & external storage...
Bad OS eats up a lot of internal storage...
Bottom line The Miix 2 is a very capable tablet but not a tablet for everyone. It can be complicated or cumbersome for some folks but it is very powerful and versatile. If you need a simple and elegant device just to run apps and games, you might be better off with a...
0%
recombu.com
Updated:
2015-09-10 22:51:13
The Lenovo Miix 2 tries to pack the full Windows 8.1 experience into an 8-inch tablet.With the arrival of Windows 8, the concept of a PC is a wholly different beast to the chunky laptops and desktop towers of yesteryear that pop into our heads. So how wel...
Good Full Windows 8.1 compatibility, USB and microSD support, Impressive screen, Affordable...
Bad Dull design, Lack of Full HD resolution, Low internal storage, Poor cameras...
Bottom line The Lenovo Miix 2 tries to pack the full Windows 8.1 experience into an 8-inch tablet. With the arrival of Windows 8, the concept of a PC is a wholly different beast to the chunky laptops and desktop towers of yesteryear that pop into our heads. So how...
60%
arstechnica.com
Updated:
2015-09-10 22:51:13
One of the frustrating features of the PC market is the way major PC OEMs produce dozens of similar-but-different products . It divides the broader market into an astonishing array of categories that tends to overlap and serves to make buying decisions mo...
Good Great performance, Good looking screen, At a pinch, it really can do anything...
Bad A little bigger and a little heavier than its sibling, The battery life is a little low, Overheating is concerning...
0%
umpcportal.com
Updated:
2015-09-10 22:51:13
The 8-inch Windows Tablets all look similar but underneath the specifications there's always one or two unique features. The Lenovo Miix 2 8 offers us the lightest 8-inch Windows 8 tablet build, GPS, a good price and some good looks but are there any issu...
Bottom line The Lenovo Miix 2 8 is a tidy 8-inch Windows 8 tablet with no major issues that we can see. It's lighter than its competitors but still offers good battery life. Screen quality is excellent although some may wish for a higher resolution. The included GPS...
0%
techworld.com
Updated:
2015-09-10 22:51:13
The original Miix was a 10-inch tablet that included a wraparound keyboard cover so that you could use it like a laptop when you needed to do some typing. In contrast, the new Miix 2 8 is a straightforward 8-inch Windows tablet that you can fit into your...
Bottom line With its attractive, compact design and sub-£300 price tag the Miix 2 8 is one of the new Windows tablets that provides a more affordable alternative to the Microsoft Surface. It can't go head-to-head with the iPad and Android tablets in terms of apps, bu...
0%
techspot.com
Updated:
2015-09-10 22:51:13
Yes, you read the title correctly: Lenovo has indeed named a tablet 'Miix 2 8'. Somewhere along the line, Lenovo's marketing department fell asleep and let this slip through. And so here's Lenovo's consumer version of an affordable Windows 8.1 powered tab...
Good Decent 8inch design that's slim, portable and usable. Good battery life.
Bad Major touchscreen issues make this tablet incredibly frustrating to use. Display features a low resolution.
Bottom line I'll give credit where credit is due: Lenovo has attempted to make a decent, low-cost 8-inch tablet that runs a full copy of Windows 8.1. The use of aluminum as part of the Miix 2 8's slim design is great to see, and its overall size is quite comfortable...
60%
pcworld.com_techhive.com
Updated:
2015-09-10 22:51:13
Intel's Bay Trail-class Atom processors make it easy for PC manufacturers to build powerful tablets with a key feature that competitors like Google's Nexus 7 and Apple's iPad mini can't deliver: The ability to run Windows 8.1 and all the apps available fo...
Good Very thin and light, Great benchmark performance and battery life, Touch-sensitive Windows button...
Bad Too few I/O ports, Screen too bright for nighttime reading, Speakers distort at high volume...
Bottom line Lenovo's Miix 2 8 delivers great performance and battery life, but these upsides are tempered by a dearth of extra features...
80%
zdnet.com
Updated:
2015-09-10 22:51:13
The folks at Lenovo have as many tablets as any OEM, and the Miix 2 8 is a good 8-inch model that packs a lot of punch for the decent price of $299. It has Bay Trail inside, and ships with Windows 8.1 and Microsoft Office.The Miix 2 8 has good hardware sp...
Bottom line Lenovo provides a lot of value with the Miix 2 8 for $299. The Bay Trail processor provides decent performance, while the 8-inch display makes the highly portable form a reality. That processor means the Miix 2 8 runs full Windows 8.1, and the inclusio...
85%
gottabemobile.com
Updated:
2015-09-10 22:51:13
After looking at the great Windows 8 tablet deals , the $250 Lenovo Miix 2 8 looked like a steal for someone wanting to try Windows 8.1 on a small tablet. I hoped to use it on the go as a tablet, with a Bluetooth keyboard as a mini laptop replacement or h...
Bottom line The Lenovo Miix 2 8 hardware impresses, but Windows 8.1 still falls behind Android and iOS in important ways. Too many things in Windows 8.1 don't work well with fingertips touching them and it hogs too much storage.Despite that, we can see Windows 8.1 fa...
0%
pcmag.com
Updated:
2015-09-10 22:51:13
The Lenovo Miix 2 8$169.00 at Lenovo is one of a slew of new 8-inch Windows 8.1 tablets that are starting to make more sense in these connected times. Three years ago, we would have listed this system as unacceptable, since it has very little local storag...
Good Compact. Over 8.5 hours of battery life. Affordable price. Includes Office Home & Student. Small text in desktop mode. Easy to hold and use.
Bad Small SSD. Only 9 GB of storage free after initial setup. No docking keyboard option. USB Host requires dongle. No HDMI or DisplayPort...
Bottom line The Lenovo Miix 2 8 is an affordable Windows 8 tablet with good battery life and features. Just make sure you always have access to the Internet, as local storage is a little light on this tablet...
80%
computershopper.com
Updated:
2015-09-10 22:51:13
It wasn't that long ago that 8-inch Windows tablets were rare. In fact, prior to Windows 8 and its by-design touch capabilities, the few Windows tablets available in form were inconsistent in terms of comfort and usability—and compact models just didn...
Good Peppy Bay Trail Atom processor, Thin, light, and attractive, Decent battery life, display, Solid build quality for the price...
Bad Stylus costs extra, 64-bit support still lacking...
Bottom line This attractive, well-made, and affordable Windows 8.1 tablet performs well and has a good-looking screen. It's a fine budget pick until 64-bit-capable Atom tablets emerge...
80%
mobilephonereviewss.com
Updated:
2015-09-10 22:51:13
So what's inside? A quad core 1.33GHz Intel Atom Z3740 Bay Trail CPU with Turbo Boost to 1.86GHz. It has 2 gigs of DDR3 RAM (not upgradable) and either 32 or 64 gigs of eMMC flash storage. Like the Venue 8 Pro it has a 3.5mm combo audio jack, micro USB 2...
0%
booredatwork.com
Updated:
2015-09-10 22:51:13
Lenovo has done it again with their latest 8” tablet, the Miix 2 . This tablet boasts a quad core Atom processor and 2GB of LPDDR3 ram, giving it very snappy response times.This tablet is for the folks who need the mobility and convenience of a light weig...
0%
Laptopmag.com
Updated:
2015-09-10 22:51:13
Thanks to a new wave of 8-inch Windows 8.1 tablets, Microsoft's flagship OS is becoming more portable than ever. Lenovo's Miix 2 is one of the latest slates to put Windows 8.1 in your (jacket) pocket, touting a powerful Bay Trail processor and a bright 12...
Good Lighter and thinner than competing Windows tablets, Very bright display, Included Office Home &, Student, Solid Bay Trail performance...
Bad Subpar audio...
Bottom line The Lenovo Miix 2 packs zippy performance, a bright display and a full Windows 8.1 experience in a sleek 8-inch tablet...
80%
notebookcheck.net
Updated:
2015-09-10 22:51:13
Up until now, tablets with the Windows operating system have eked out their existence in the shadow of the dominant Android and iOS models. The problem has been two-fold: Firstly, the Windows operating system has generally demanded too much of the hardwar...
Good Battery life, Weight, Memory card slot, Microsoft Office Home & Students included, System performance, Price, Display...
Bad No connection for monitor output, Not much available storage space (32 GB version), Slow card reader, Back camera has lower resolution than specified, Camera quality, Short USB charging cable, No separate power connection...
Bottom line Lenovo Miix 2 8Lenovo Miix 2 8Yes, the Lenovo Miix 2 8 really is a small, 8-inch tablet complete with Windows 8.1, a solid IPS panel and a full version of Microsoft Office 2013 Home & Students. The overall concept is well executed, yielding a device that...
86%
techreviewsource.com
Updated:
2015-09-10 22:51:13
The Lenovo Miix 2 is an 8-inch Windows 8.1-powered tablet that provides good performance in a small, lightweight size. The best part about it is that it runs the full version of Windows 8.1, not the lightweight, RT version.Most of the tablet computing dev...
Good Affordable, Lightweight, Goodlooking, accurate display, Strong performance...
Bad Rearfacing camera poor in lowlight, Battery life shorter than some other tablets...
80%
windowscentral.com
Updated:
2015-09-10 22:51:13
Last week we showed you the Venue 8 Pro, Dell's first foray into the 8-inch tablet world running Windows 8.1. This week, we have Lenovo's answer: the Miix2. Available at Amazon and costing $299 with 32GB of internal storage (64 GB optional available), the...
0%