location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A555LJ-XX055H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A555LJ-XX055H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Red
  • - Intel® Core™ i7 i7-5500U 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium Polymer (LiPo) 37 Wh
  • - Windows 8.1
Long product name ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red :
The long product name of ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-5500U (2.4GHz, 4MB Cache), 4GB DDR3L, 1000GB HDD, Intel HD Graphics 5500 + NVIDIA GeForce 920M , WLAN 802.11 b/g/n, Gigabit Ethernet, Windows 8.1
More>>>
ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red:
The official description of ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A value-packed everyday notebook with user-centric features

The ASUS A Series is the perfect all-round value laptop for work and play. Powered by a choice of Intel or AMD processors, the A Series is a stylish notebook designed for those looking to stand out from the crowd. The A Series immerses you in high quality ASUS SonicMaster-enhanced audio; and gives you a 2-second resume from sleep mode, so it’s always ready at a moment’s notice. What’s more, there’s also USB 3.0 for super-fast data transfer speeds.

*All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.

A quality notebook with a premium feel

A value notebook doesn’t have to mean settling for something basic. ASUS A Series notebooks give you all the computing essentials in a notebook with a tactile finish and a high quality, premium feel. It covers all the bases, making it the ideal choice for all your computing needs.

Short summary description ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red:
This short summary of the ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A555LJ-XX055H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red:
This is an auto-generated long summary of ASUS A555LJ-XX055H laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Wi-Fi 4 (802.11n) Windows 8.1 Red based on the first three specs of the first five spec groups.

ASUS A555LJ-XX055H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Red

Design
Product type *
Laptop
Product colour *
Red
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-5500 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85214
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
37 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
382 mm
Depth
256 mm
Height
25.8 mm
Weight *
2.3 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d