location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00611
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126006115
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Electro Pocket:
This short summary of the Electro Pocket data-sheet is auto-generated and uses the product title and the first six key specs.

Electro Pocket, 4 yr(s), Sounding, Batteries required, AAA, Multicolour

Long summary description Electro Pocket:
This is an auto-generated long summary of Electro Pocket based on the first three specs of the first five spec groups.

Electro Pocket. Recommended age (min): 4 yr(s), Minimum number of players: 1, Sounding. Batteries required, Battery type: AAA. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Minimum number of players *
1
Playing time
15 min
Sounding
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Visual skills development, Flora & fauna learning, Motor skills training, Shapes learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Number of batteries supported
3
Battery voltage
1.5 V
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
210 mm
Package depth
60 mm
Package height
250 mm
Package weight
400 g
Package volume
3150 cm³
Package type
Box
Packaging content
Batteries included
No
Logistics data
Products per intermodal container (20ft)
8400 pc(s)
Products per intermodal container (40ft)
17400 pc(s)
Layers per pallet
7 pc(s)
Products per pallet
364 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
120 mm
Master (outer) case height
260 mm
Products per master (outer) case
2 pc(s)
Master (outer) case tare weight
64 g
Master (outer) case gross weight
800 g
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
145.6 kg
Master (outer) cases per pallet
182 pc(s)
Master (outer) cases per pallet layer
26 pc(s)