Jumbo logo

Electro - Ontdek De Dieren

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102982
Info modified on:
14 Aug 2024, 23:09:36
Long product name Electro - Ontdek De Dieren:

Electro - Ontdek De Dieren, 2Y+

Electro - Ontdek De Dieren:

Educational Question And Answer Game Specially Designed For Children Aged 2 And Older. 12 Large Cards With Drawings & Photos. Explore Baby Animals, Animal Species, Shapes, Colors, And Much More! The Answer Boxes Are Extra Large For Younger Children.

Short summary description Electro - Ontdek De Dieren:

Electro - Ontdek De Dieren, 2 yr(s), Sounding, Batteries required, LR41, Cardboard, Plastic, Multicolour

Long summary description Electro - Ontdek De Dieren:

Electro - Ontdek De Dieren. Recommended age (min): 2 yr(s), Recommended age (max): 4 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR41. Material: Cardboard, Plastic, Product colour: Multicolour

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.