Jumbo logo

Electro Wonderpen Entdecke Formen & Farben

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32254
Info modified on:
14 Mar 2024, 19:43:22
Short summary description Electro Wonderpen Entdecke Formen & Farben:

Electro Wonderpen Entdecke Formen & Farben, 2 yr(s), Sounding, Batteries required, LR41, Cardboard, Plastic, Multicolour

Long summary description Electro Wonderpen Entdecke Formen & Farben:

Electro Wonderpen Entdecke Formen & Farben. Recommended age (min): 2 yr(s), Recommended age (max): 4 yr(s), Minimum number of players: 1, Maximum number of players: 1, Sounding. Batteries required, Battery type: LR41. Material: Cardboard, Plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.