location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama MD BRPCV02 TV mount 68.6 cm (27") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD BRPCV02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD BRPCV02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570031610 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama MD BRPCV02 TV mount 68.6 cm (27") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 49.5 cm (19.5") Maximum screen size: 68.6 cm (27") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Black
Long product name iiyama MD BRPCV02 TV mount 68.6 cm (27") Black :
The long product name of iiyama MD BRPCV02 TV mount 68.6 cm (27") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bracket MD BRPCV02
More>>>
iiyama MD BRPCV02 TV mount 68.6 cm (27") Black:
The official description of iiyama MD BRPCV02 TV mount 68.6 cm (27") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get your PC off the floor with this bracket
MD BRPCV02 is a high quality bracket that allows a Mini PC or Thin Client to be mounted to the iiyama Height Adjustable stand. This solution is compatible with almost all ThinClient/ZeroClient PC’s and with the following iiyama models: B2083HSD, XB2483HSU, XB2783HSU, XB2776QS, XB2779QS, XUB2790HS and GB2773HS.

Short summary description iiyama MD BRPCV02 TV mount 68.6 cm (27") Black:
This short summary of the iiyama MD BRPCV02 TV mount 68.6 cm (27") Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama MD BRPCV02, 49.5 cm (19.5"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description iiyama MD BRPCV02 TV mount 68.6 cm (27") Black:
This is an auto-generated long summary of iiyama MD BRPCV02 TV mount 68.6 cm (27") Black based on the first three specs of the first five spec groups.

iiyama MD BRPCV02. Minimum screen size: 49.5 cm (19.5"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black

Mounting
Minimum screen size
49.5 cm (19.5")
Maximum screen size *
68.6 cm (27")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Mounting type *
Wall
Design
Product colour *
Black
Compatibility
B2083HSD, XB2483HSU, XB2783HSU, XB2776QS, XB2779QS, XUB2790HS, GB2773HS
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)