location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB2779QS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB2779QS-B1 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68.6 cm (27") LED IPS
  • - Full HD 2560 x 1440 pixels 16:9
  • - 5 ms 440 cd/m² 1000:1
  • - 55 W
Long product name iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black :
The long product name of iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" AH-IPS LED, 2560x1440, 16:9, 440cd/m², 5ms, 16.77M, 2x2W RMS, HDMI, VGA, DVI-D, DP, 55W, 8.2kg, Black
More>>>
iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:
The official description of iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek and stylish 27” AH-IPS LED-backlit screen with WQHD (2560 x 1440) resolution and a height adjustable stand

Featuring WQHD (2560 x 1440) resolution, the XB2779QS can display almost 77% more information on the screen than a Full HD display. Users can create their own workspace by displaying and manipulating multiple applications at the same time. The AH-IPS matrix guarantees high performance with accurate and consistent colour reproduction, wide viewing angles and a fast response time. An array of inputs including HDMI, DisplayPort, DVI and VGA connections ensures compatibility across a wide range of mulitimedia devices. The XB2779QS is perfect for demanding users who settle only for the best specifications and modern design.

Short summary description iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:
This short summary of the iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite XB2779QS, 68.6 cm (27"), 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black:
This is an auto-generated long summary of iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black based on the first three specs of the first five spec groups.

iiyama ProLite XB2779QS. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
440 cd/m²
Response time
5 ms
Supported graphics resolutions
2560 x 1440
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
33.6 cm
Viewable size, vertical
59.7 cm
Viewable size diagonal
68.6 cm
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
55 - 75 Hz
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product colour *
Black
Certification
CE, TUV-Bauart, GOST-R, VCCI-B, PSE
Ports & interfaces
VGA (D-Sub) ports quantity
2
DVI port
Yes
DVI-D ports quantity
2
HDMI ports quantity
2
DisplayPorts quantity
2
Headphone outputs
1
Ports & interfaces
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
0 - 17°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, French, Japanese, Polish, Russian
Number of OSD languages
9
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
AC, Audio (3.5mm), DisplayPort, DVI
Quick start guide
Yes
Weight & dimensions
Width (without stand)
650 mm
Depth (without stand)
230 mm
Height (without stand)
564.5 mm
Weight (without stand)
8.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
No
TV tuner integrated
No
Analog signal format system
NTSC
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 07:41:11
Uk has collected 26 expert reviews for iiyama ProLite XB2779QS LED display 68.6 cm (27") 2560 x 1440 pixels Full HD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-12-11 07:41:03
Iiyama's Prolite XB2779QS has to be one of the company's best looking monitors yet. Its curved chassis hides the monitor's overall screen thickness well. At its thinnest point the XB2779QS is just 9mm thick, which makes it one of the slimmest displays we'...
Bottom line A huge resolution and superb IPS panel make this one of Iiyama's best monitors to date...
100%
digitalversus.com
Updated:
2013-12-11 07:41:06
Like the XB2776QS, Iiyama's XB2779QS manages to pull off a five-star review by the skin of its teeth. Still, if your budget isn't as quite as limited, the ViewSonic VP2770-LED is seriously worth a look, notably for its excellent design features and factor...
Good Stylish design, Accurate colours with default settings (average Delta E = 2.8), Heightadjustable stand, Resolution (2560 x 1440 pixels), Contrast (1100:1)...
Bad Glossy screen, Not responsive enough for gaming (average ghosting time measured at 16 ms)...
100%
HEXUS.net
Updated:
2016-12-28 17:26:49
A recent spate of high-end graphics card launches - Nvidia GeForce GTX 780 Ti and Radeon R9 290X, for example - have ably demonstrated that gaming at a full-HD resolution (1,920x1,080) is alarmingly easy for these monster pixel pushers. Such cards routine...
0%
HEXUS.net
Updated:
2013-12-12 01:28:14
A recent spate of high-end graphics card launches - Nvidia GeForce GTX 780 Ti and Radeon R9 290X, for example - have ably demonstrated that gaming at a full-HD resolution (1,920x1,080) is alarmingly easy for these monster pixel pushers. Such cards routine...
0%
monitornerds.com
Updated:
2018-08-25 15:42:29
5K iMacsThe Iiyama Prolite XB2779QQS aims to stun the professional audience with its impressive 5K resolution and advanced features. 5K displays aren't as standard as your typical gaming or photo editing monitor, making them even more sought after by use...
Bottom line 5K iMacsThe Iiyama Prolite XB2779QQS aims to stun the professional audience with its impressive 5K resolution and advanced features. 5K displays aren't as standard as your typical gaming or photo editing monitor, making them even more sought after by user...
0%
Country Distributor
Deutschland 1 distributor(s)