iiyama ProLite GB2773HS-1, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
iiyama ProLite GB2773HS-1. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black