location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 A-Type to RJ-45 Ethernet port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60498 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078168843
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jan 2023 13:28:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 A-Type to RJ-45 Ethernet Port
  • - Downwards compatible to USB 2.0/USB 1.x
  • - Transfer rate: 10/100/1000 Mbit/s
  • - IEEE 802.3, 802.3u und 802.3ab
  • - Supports Jumbo Frames
  • - With LED for LAN activity
  • - Very compact design
Long product name ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port :
The long product name of ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB A - RJ-45, M/F, USB 3.0, 10/100/1000 Mbit, 19 g
More>>>
ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port:
The official description of ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No Ethernet port in your hands?
This adapter can help! It is connected via USB 3.0 on your PC / Notebook / Netbook and ensures a more stable and faster Internet connectivity than via WLAN

With generous support
A RJ-45 Ethernet Port IEEE 802.3, 802.3u and 802.3ab are both supported in the adapter. Transfer rates of 10/100/1000 Mbit/s are also possible. The USB 3.0 port is backwards compatible with USB 2.0 and USB 1.x.

Compact design
Due to its short cable and compact design the adapter is not only convenient for transportation and space saving at your workplace - it also protects the environment. The EMI radiation is reduced to a minimum! In addition, signals are transmitted reliably.

Short summary description ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port:
This short summary of the ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port, Wired, USB, Ethernet, 1000 Mbit/s, Black

Long summary description ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port:
This is an auto-generated long summary of ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port based on the first three specs of the first five spec groups.

ICY BOX USB 3.0 A-Type to RJ-45 Ethernet port. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
USB connector form factor
Straight
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Full duplex
Yes
Jumbo frames support
Yes
Design
Component for *
PC/Laptop
Product colour
Black
Internal *
No
LED indicators
Activity
Country of origin
China
Weight & dimensions
Width
20 mm
Depth
180 mm
Height
15 mm
Weight
19 g
Packaging data
Drivers included
Yes
Package width
85 mm
Package depth
100 mm
Package height
20 mm
Package weight
50 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
84733020
Master (outer) case width
215 mm
Master (outer) case length
230 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
2.38 kg
Products per master (outer) case
40 pc(s)
Other features
Housing material
Plastic
Brand Image Product code Product Stock Price from
ICY BOX IB-AC509a Bluetooth 480 Mbit/s ICY BOX IB-AC509a Bluetooth 480 Mbit/s
(show image)
60476 IB-AC509a 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)