location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreServ 7400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QR485A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112160876 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black :
The long product name of HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 3PAR StoreServ 7400 4-node Storage Base
More>>>
Short summary description HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black:
This short summary of the HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreServ 7400, 1.2 TB, Serial Attached SCSI (SAS), 44.4 kg, Rack (2U), Black

Long summary description HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black:
This is an auto-generated long summary of HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black based on the first three specs of the first five spec groups.

HPE StoreServ 7400. Total installed storage capacity: 1.2 TB, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Width: 483 mm, Depth: 676 mm, Height: 175.9 mm, Weight: 44.4 kg. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:24:38
Uk has collected 2 expert reviews for HPE StoreServ 7400 disk array 1.2 TB Rack (2U) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
networkworld.com
Updated:
2015-09-10 21:24:38
HP 3PAR StoreServe 7400 combines high scalability, high performance, and a big bag of tricks for easing storage managementIf you believe in magic quadrants, then it will come as no surprise that the market for high-end, general-purpose disk arrays is hotl...
0%
networkworld.com
Updated:
2015-09-10 21:24:38
HP 3PAR StoreServe 7400 combines high scalability, high performance, and a big bag of tricks for easing storage managementIf you believe in magic quadrants, then it will come as no surprise that the market for high-end, general-purpose disk arrays is hotl...
0%
Brand Image Product code Product Stock Price from
HPE

HPE 3PAR StoreServ File Controller v2 Storage disk array
(show image)
E7X02A 3PAR StoreServ File Controller v2 Storage 0.00
(excl. VAT)
0 (incl. VAT)
HP 3PAR StoreServ File Controller v2 Storage disk array HP 3PAR StoreServ File Controller v2 Storage disk array
(show image)
E7X02A 3PAR StoreServ File Controller v2 Storage 0.00
(excl. VAT)
0 (incl. VAT)
HP M6720 3.5 inch 4U SAS Drive Enclosure disk array HP M6720 3.5 inch 4U SAS Drive Enclosure disk array
(show image)
QR491A M6720 3.5 inch 4U SAS Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP M6710 2.5 inch 2U SAS Drive Enclosure disk array HP M6710 2.5 inch 2U SAS Drive Enclosure disk array
(show image)
QR490A M6710 2.5 inch 2U SAS Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP 42B 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 42B 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AP768B 42B 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AP767B 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003B FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8002B FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 3PAR StoreServ File Controller disk array
(show image)
C8S69A 3PAR StoreServ File Controller 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE M6720 disk array Black
(show image)
QR491A M6720 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)